EN
  • EN
  • DE

MAX2242EBC-T

Part No MAX2242EBC-T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC PWR AMP 2.4GHZ-2.5GHZ UCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 2.4GHz to 2.5GHz
Gain 28.5dB
RF Type DSSS, ISM
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 300mA
Test Frequency 2.45GHz
Case / Package 12-UCSP
Win Source Part Number 207348-MAX2242EBC-T
Ultra Librarian 3D Model Ultra Librarian MAX2242EBC-T CAD Model

Description

The MAX2242EBC-T is a high-performance, low-voltage, linear power amplifier (PA) designed by Maxim Integrated, specifically tailored for wireless and mobile communications systems. This product is an ideal choice for 2.4GHz ISM band applications, including Bluetooth, Wi-Fi (802.11b/g), and HomeRF, due to its exceptional combination of power efficiency and linearity.

Operating over a wide 2.7V to 3.3V supply range, the MAX2242EBC-T delivers an adjustable output power of up to +22dBm, while maintaining excellent power-added efficiency. This efficiency is a critical factor in extending battery life in portable devices. Moreover, the PA features a power control range of 30dB, which allows for precise control over the output power, ensuring optimal performance and adherence to regulatory standards.

The MAX2242EBC-T comes in a compact, thermally-enhanced 12-pin chip-scale package (UCSP), which is highly beneficial for space-constrained applications. Its small footprint does not compromise its performance; it provides superior thermal conductivity, ensuring reliable operation even under high power conditions.

Integration is a key advantage of this power amplifier, as it includes an on-chip biasing circuit that requires minimal external components. This integration simplifies the design process, reduces bill of materials (BOM) cost, and accelerates time-to-market for product developers.

The device also features a shutdown mode that reduces the supply current to less than 1µA, significantly conserving power when the PA is not in active use. This is particularly useful in applications where intermittent operation is common, and power conservation is critical.

Maxim Integrated's commitment to quality means the MAX2242EBC-T is built to meet the highest standards of performance and reliability. It is an exceptional choice for designers looking to enhance their wireless communication systems with a robust, efficient, and easy-to-use power amplifier solution.

You May Also Be Interested in

Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess