EN
  • EN
  • DE

MIC4605-1YMT-TR

Part No MIC4605-1YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10TDFN  /  Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 5.5V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 108 V
Rise / Fall Time (Typ) 20ns, 20ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-UFDFN Exposed Pad
Supplier Device Package 10-TDFN (2.5x2.5)
Base Product Number MIC4605
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC4605-1YMT TR,576-4462-2,576-4462-1,576-4462-6
Standard Package 5,000
Win Source Part Number 976091-MIC4605-1YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC4605-1YMT-TR CAD Model

Description

Microchip Technology MIC4605-1YMT-TR Half-Bridge MOSFET Driver

The MIC4605-1YMT-TR from Microchip Technology is a sophisticated half-bridge MOSFET driver designed for high-performance applications where efficient power management is crucial. This driver is particularly suitable for driving both the high-side and low-side N-channel MOSFETs in a motor control circuit, making it an ideal choice for a wide range of applications including industrial automation, automotive systems, and consumer electronics.

This driver is part of the MIC4605 series and comes in a compact 10-MLF® (3x3mm) package. It is provided in tape and reel form for ease of manufacturing and assembly processes, with the TR suffix indicating tape and reel packaging. The MIC4605-1YMT-TR is designed to operate over a wide supply voltage range from 4.5V to 18V, accommodating various system requirements.

One of the standout features of the MIC4605-1YMT-TR is its Adaptive-Dead-Time and Shoot-Through Protection, which ensures optimal dead-time selection and safeguards the MOSFETs from potential damage caused by shoot-through currents. Additionally, the driver boasts a fast 35ns propagation delay and 20ns driver rise and fall times, which contribute to improved overall system efficiency and faster response times.

The MIC4605-1YMT-TR also includes an Under-Voltage Lockout (UVLO) feature, which prevents the driver from operating if the supply voltage drops below a certain threshold, thus protecting the system from unstable operation. Furthermore, the device features Thermal Shutdown protection, adding an extra layer of security against overheating and potential thermal damage.

For design flexibility, the MIC4605-1YMT-TR offers a choice of two PWM input modes: Independent High-Side and Low-Side PWM inputs, or a single PWM input with Tri-State function. This enables designers to select the most appropriate configuration for their specific application.

In summary, the MIC4605-1YMT-TR from Microchip Technology is a robust and versatile half-bridge MOSFET driver that offers a combination of protection features, fast switching speeds, and design flexibility, making it a prime choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3997 $50.3937
51+ $1.9690 $100.4190
79+ $1.9074 $150.6846
109+ $1.8459 $201.2031
141+ $1.7844 $251.6004
188+ $1.5998 $300.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess