Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 34V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 32.3V
Output Current 2A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1076632-MIC4682BM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4682BM CAD Model

Description

Overview of MIC4682BM from Microchip Technology

The MIC4682BM is a high-performance, easy-to-use step-down (buck) regulator from Microchip Technology, designed to provide a simple and efficient solution for converting higher voltages to a lower voltage with high efficiency. This integrated circuit is well-suited for a variety of applications, including but not limited to consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Adjustable Output Voltage: The MIC4682BM allows users to set the output voltage to their desired level using external resistors, providing versatility for different applications.
  • High Efficiency: With its ability to deliver up to 2A of continuous output current, this regulator maintains high efficiency across a wide range of loads, making it ideal for battery-powered devices.
  • Wide Input Voltage Range: The device can handle an input voltage range from 4.0V to 34V, accommodating a variety of power sources.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device from overheating and overcurrent conditions, enhancing the reliability and longevity of the application.
  • Low Dropout Operation: The MIC4682BM is capable of low dropout operation, which is essential for applications where the input voltage is close to the output voltage.

Applications

The versatile nature of the MIC4682BM makes it suitable for a wide range of applications, including:

  • Portable Devices
  • Embedded Systems
  • Networking Equipment
  • Automotive Accessories
  • Power Supply Modules

Package and Availability

The MIC4682BM comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its surface-mount form factor allows for efficient assembly in high-volume production. The product is available through Microchip Technology's distribution channels, ensuring easy access for designers and manufacturers.

With its robust feature set and Microchip Technology's reputation for quality, the MIC4682BM is a reliable choice for your voltage regulation needs, providing performance and flexibility in a small footprint.

You May Also Be Interested in

ON Semiconductor
POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
Lowest to $2.0527
ECAD model for MC34166D2T
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Lowest to $7.3127
ECAD model for IP2005APBF
Others
Need more? Email Us
ECAD model for ILC7081AIM5-285
Fairchild/ON Semiconductor
Lowest to $8.2958
ECAD model for ILC7081AIM5-30
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Switching Regulator IC Output
Need more? Email Us
ECAD model for TC33161EOA
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 5A 8SOP
Lowest to $0.5907
ECAD model for RT7240GSP
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Need more? Email Us
ECAD model for IP2034P
Linear Technology
IC REG BUCK ADJ 3.5A 10MSOP
Lowest to $7.2367
ECAD model for LT3680EMSE#TRPBF
Microchip Technology
52kHz Simple 3A Buck Regulator | IC REG BUCK ADJ 3A TO263-5
Need more? Email Us
ECAD model for LM2576WU

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9417 $65.9190
170+ $0.7736 $131.5120
260+ $0.7489 $194.7140
360+ $0.7244 $260.7840
465+ $0.7011 $326.0115
620+ $0.6287 $389.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention