Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.235V
Maximum Output Voltage 28.2V
Output Current 2A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1076633-MIC4684BM
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC4684BM CAD Model

Description

Microchip Technology MIC4684BM - High-Efficiency Step-Down Regulator

The MIC4684BM from Microchip Technology is a high-performance, easy-to-use step-down (buck) regulator that is capable of delivering up to 2A of output current. This regulator operates over a wide input voltage range from 4.5V to 34V, making it suitable for a broad range of applications, including consumer electronics, industrial controls, and automotive systems.

Designed for high efficiency, the MIC4684BM can maintain over 90% efficiency throughout a wide range of load conditions. This efficiency is achieved through the use of a 200kHz fixed-frequency PWM circuit, which reduces the size of external components and simplifies the overall design. The device also features a 'HyperLight Load' mode, which enhances efficiency at light loads, thereby extending battery life in portable applications.

The MIC4684BM incorporates several protective features to ensure the safety and reliability of the end application. These include thermal shutdown, which turns off the device to prevent overheating, and current limiting to protect against overcurrent conditions. Additionally, the regulator has an under-voltage lockout (UVLO) feature that ensures the device operates at the correct input voltage.

For design flexibility, the MIC4684BM offers an adjustable output voltage, which can be set with external resistors. This allows designers to tailor the output to fit specific requirements. The regulator comes in a compact SOIC-8 package, which is ideal for space-constrained applications.

Key features of the MIC4684BM:

  • 2A output current capability
  • Wide input voltage range: 4.5V to 34V
  • High efficiency: >90% for a wide range of loads
  • Fixed 200kHz PWM operation
  • HyperLight Load mode for increased efficiency at light loads
  • Thermal shutdown and current limit protection
  • Under-voltage lockout (UVLO)
  • Adjustable output voltage
  • Compact SOIC-8 package

The MIC4684BM is an excellent choice for designers looking for a robust, high-efficiency power solution that can be easily integrated into a wide array of electronic products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A 20QFN
Lowest to $3.1312
ECAD model for MP38900DL-B-LF-Z
Others
Need more? Email Us
ECAD model for ILC7081AIM5-285
Texas Instruments
100-V 150-mA Constant On-Time Buck Switching Regulator | IC REG BUCK ADJ 150MA 8VSSOP
Lowest to $1.5010
ECAD model for LM5009AMMX/NOPB
Intersil
Need more? Email Us
ECAD model for ICL7660MTV
Texas Instruments
Synchronous Step-Down Voltage Regulator | IC REG BUCK ADJ 3A TSOT23-6
Lowest to $0.0886
ECAD model for TPS563208DDCR
ON Semiconductor
IC REG BUCK ADJ 1.2A 10DFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad
Need more? Email Us
ECAD model for NCV894530MWTXG
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Need more? Email Us
ECAD model for IP2034P
Microchip Technology
IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for MIC28512-2YFL-T5
Texas Instruments
SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 5V 1A TO220-7
Lowest to $4.1082
ECAD model for LM2598T-5.0

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0074 $70.0740
23+ $5.7501 $132.2523
35+ $5.5702 $194.9570
48+ $5.3904 $258.7392
63+ $5.2106 $328.2678
84+ $4.6725 $392.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 714 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention