EN
  • EN
  • DE

MIC4802YME-TR

Part No MIC4802YME-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 800MA 8SOIC  /  LED Driver IC 1 Output Linear PWM Dimming 800mA 8-SOIC-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Microchip Technology
Package Tape & Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 800mA
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number MIC4802
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-MIC4802YME-DKR,MIC4802YME TR,1611-MIC4802YME-CT,1611-MIC4802YME-CT-ND,1611-MIC4802YME-DKR-ND,576-4387-6,1611-MIC4802YME-CTINACTIVE,1611-MIC4802YME-DKRINACTIVE,576-4387-2,576-4387-1
Standard Package 2,500
Win Source Part Number 959728-MIC4802YME-TR
Ultra Librarian 3D Model Ultra Librarian MIC4802YME-TR CAD Model

Description

Product Overview: MIC4802YME-TR from Microchip Technology

The MIC4802YME-TR is a high-performance, integrated driver solution from Microchip Technology, designed to efficiently drive external N-channel MOSFETs in a variety of applications. This device is part of Microchip's extensive portfolio of power management solutions, which are renowned for their reliability, precision, and innovation.

Key Features

  • High-Efficiency Operation: The MIC4802YME-TR is optimized for low-power consumption and high efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range that accommodates various power sources, this driver is versatile and can be used in multiple system configurations.
  • Integrated Charge Pump: The built-in charge pump ensures that the gate voltage is adequately driven above the supply voltage, enabling the MOSFET to turn on fully and reducing conduction losses.
  • Fast Switching Capability: Fast switching times are essential for applications that require quick response times, and the MIC4802YME-TR delivers on this front, minimizing power loss during transition periods.
  • Thermal Protection: To ensure long-term reliability, this driver includes thermal shutdown protection that prevents damage from overheating.
  • Compact Package: The MIC4802YME-TR comes in a small, lead-free 8-pin MSOP package, making it suitable for space-constrained applications.

Applications

The MIC4802YME-TR is designed to cater to a wide range of applications, particularly where efficient power management is critical. Some of the typical applications include:

  • DC/DC Converters
  • Motor Control Circuits
  • Power Management for Portable Devices
  • LED Lighting Systems
  • Switch Mode Power Supplies (SMPS)

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The MIC4802YME-TR is backed by Microchip's robust technical support and comprehensive documentation, ensuring that designers can integrate this driver into their systems with confidence and ease.

In summary, the MIC4802YME-TR from Microchip Technology is a versatile, efficient, and reliable driver solution, suitable for a wide array of power management applications where performance and compact size are paramount.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8917 $56.7510
65+ $1.5522 $100.8930
100+ $1.5037 $150.3700
140+ $1.4552 $203.7280
180+ $1.4067 $253.2060
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess