EN
  • EN
  • DE

MIC49150-0.9BR

Part No MIC49150-0.9BR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Low Voltage LDO Regulator w/Dual Input Voltages | IC REG LINEAR 0.9V 1.5A SPAK-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 0.9V
Maximum Dropout Voltage 0.5V at 1.5A
Output Current 1.5A
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SPak-5 (5 leads + Tab)
Supplier Device Package S-PAK-5
Family Part Number MIC49150
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1222604-MIC49150-0.9BR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC49150-0.9BR CAD Model

Description

MIC49150-0.9BR LDO Voltage Regulator from Microchip Technology

The MIC49150-0.9BR is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This voltage regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for advanced microprocessor applications that require a low voltage, high current power source.

Key Features:

  • Output Voltage: The MIC49150-0.9BR provides a fixed output voltage of 0.9V, which is critical for powering low-voltage digital circuits and ensuring efficient operation of the system.
  • High Output Current: It can supply up to 1.5A of output current, catering to the needs of high-performance processors and digital ICs that demand substantial current for optimal functionality.
  • Low Dropout: The low dropout feature of this LDO regulator means that it can maintain regulation with a minimal difference between the input voltage and output voltage, which enhances the efficiency of the system and reduces power loss.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features, providing an additional layer of protection for the connected components against excessive heat and current.
  • Fast Transient Response: The MIC49150-0.9BR is designed to have a fast transient response, which is essential for maintaining a stable output voltage despite rapid changes in load current.
  • Stable with Ceramic Output Capacitors: This LDO is stable with ceramic output capacitors, offering a cost-effective solution with smaller, more reliable capacitors and improving the overall stability of the power supply.

Applications:

The MIC49150-0.9BR is suitable for a variety of applications, including but not limited to:

  • Advanced microprocessors and DSPs
  • FPGAs and ASICs
  • Networking and telecom equipment
  • Portable and battery-powered devices
  • Industrial and medical equipment

With its robust design and comprehensive feature set, the MIC49150-0.9BR from Microchip Technology stands out as a reliable power management solution for designers looking to optimize their high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess