EN
  • EN
  • DE

MIC49150-0.9WR

Part No MIC49150-0.9WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.9V 1.5A SPAK-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.9V
Voltage Dropout (Max) 0.5V @ 1.5A
Current - Output 1.5A
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SPak-5 (5 leads + Tab)
Supplier Device Package S-PAK-5
Base Product Number MIC49150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC4915009WR,576-2345,1611-MIC49150-0.9WR,MIC49150-0.9WR-ND
Standard Package 48
Win Source Part Number 1078803-MIC49150-0.9WR
Ultra Librarian 3D Model Ultra Librarian MIC49150-0.9WR CAD Model

Description

Product Overview: MIC49150-0.9WR from Microchip Technology

The MIC49150-0.9WR is a high-performance, low-dropout voltage regulator (LDO) designed and manufactured by Microchip Technology. This LDO is capable of delivering up to 1.5A of continuous output current with a fixed output voltage of 0.9V. Its advanced design ensures excellent line and load regulation, making it suitable for a wide range of applications, from sensitive RF applications to high-end computing and communication systems.

Key Features

  • High Current Output: The MIC49150-0.9WR can supply up to 1.5A, making it ideal for powering core voltages of modern microprocessors and ASICs.
  • Low Dropout Voltage: This LDO maintains a low dropout voltage even at high output currents, ensuring efficient operation and extended battery life in portable applications.
  • Fixed Output Voltage: A precise 0.9V output caters to the needs of low-voltage electronics, providing a stable and noise-free supply.
  • Stable with Ceramic Output Capacitors: The MIC49150-0.9WR is stable with low ESR ceramic output capacitors, which reduces board space and component costs.
  • Fast Transient Response: The device's excellent transient response allows it to maintain output voltage stability in the face of rapid load changes, beneficial for high-performance processors and FPGAs.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the load from damage due to overheating and overcurrent conditions.

Applications

With its robust feature set, the MIC49150-0.9WR LDO is versatile for use in various applications, including:

  • High-speed digital logic supplies
  • Networking and communication infrastructure
  • Portable and battery-powered devices
  • Post-regulation for switching power supplies

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC49150-0.9WR is no exception. It is designed to meet the stringent requirements of the industry, ensuring reliable performance in the most demanding environments.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess