EN
  • EN
  • DE

MIC49150BMM TR

Part No MIC49150BMM TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC Positive Adjustable 1 Output 0.9 V ~ 5 V 1.5A 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel(TR)
Regulator Topology Positive Adjustable
Voltage - Output 0.9 V ~ 5 V
Current - Output 1.5A
Voltage - Dropout (Typical) 0.28V @ 1.5A
Number of Regulators 1
Voltage - Input 1.4 V ~ 6.5 V
Current - Limit (Min) 1.6A
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 8-MSOP
Win Source Part Number 208362-MIC49150BMM TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC49150BMM TR CAD Model

Description

The MIC49150BMM TR from Microchip Technology is a high-performance, low-dropout voltage regulator (LDO) designed to deliver a continuous output current of up to 1.5A with a dropout voltage of just 500mV at full load. This makes it an excellent choice for applications requiring efficient power delivery and excellent transient response, even in tight voltage regulation scenarios.

Key Features:

  • High Output Current: Capable of delivering 1.5A of continuous output current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: With a dropout voltage of only 500mV at full load, the MIC49150BMM TR can maintain regulation with minimal input-to-output voltage difference.
  • Adjustable Output: The output voltage can be adjusted from 1.24V to 5.5V via an external resistor divider, providing flexibility for various application requirements.
  • High Accuracy: Offers excellent load and line regulation, ensuring a stable output voltage under varying conditions.
  • Thermal and Overcurrent Protection: Includes built-in thermal shutdown and current-limit features to protect the device and the load from damage due to overheating and overcurrent conditions.
  • Stable with Ceramic Capacitors: The LDO is stable with low ESR ceramic output capacitors, which reduces the size and cost of the overall solution.
  • Power Good Output: Features a 'power good' output indicator that signals when the output voltage is within regulation, which is useful for power sequencing in complex systems.
  • Package: Available in a small 8-pin MSOP (Micro Small Outline Package), which is ideal for space-constrained applications.

Applications:

The MIC49150BMM TR is versatile and can be used in a variety of applications, including:

  • FPGAs and DSPs power supplies
  • Networking and telecommunication equipment
  • Portable and battery-operated devices
  • Post-regulation for switching power supplies

Overall, the MIC49150BMM TR LDO from Microchip Technology offers a reliable and efficient solution for applications requiring high current, low dropout, and precise voltage regulation.

You May Also Be Interested in

Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess