EN
  • EN
  • DE

MIC49300-1.2BR

Part No MIC49300-1.2BR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 3.0A LOW VOLTAGE LDO REGULATOR W/DUAL INPUT VOLTAGES | IC REG LINEAR 1.2V 3A SPAK-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 1.2V
Maximum Dropout Voltage 0.4V at 3A
Output Current 3A
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SPak-5 (5 leads + Tab)
Supplier Device Package S-PAK-5
Family Part Number MIC4930
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 711216-MIC49300-1.2BR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC49300-1.2BR CAD Model

Description

Introducing the MIC49300-1.2BR LDO Voltage Regulator from Microchip Technology

The MIC49300-1.2BR is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.2V with an impressive current capability of up to 3A. This robust LDO regulator is an ideal solution for a wide range of applications, including but not limited to, high-end computing, telecommunications, and industrial systems where efficient power conversion is critical.

Key Features

  • High Current Output: Capable of supplying up to 3A of continuous output current, making it suitable for powering demanding circuits.
  • Low Dropout Voltage: The MIC49300-1.2BR has a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Fixed Output: Delivers a stable 1.2V output, which is ideal for logic circuits and other sensitive components that require precise voltage levels.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the connected load from damage due to overheating or excessive current draw.
  • Wide Input Voltage Range: Designed to operate with an input voltage range that accommodates various power supplies and battery technologies.
  • Low Quiescent Current: Its low idle current consumption helps in extending battery life in portable applications.
  • Stable with Ceramic Capacitors: Can maintain stability with low equivalent series resistance (ESR) ceramic output capacitors, which are smaller, more reliable, and have a longer lifespan than their electrolytic counterparts.

Applications

The MIC49300-1.2BR's robust design and versatile features make it an excellent choice for a range of applications, including:

  • High-performance computing systems
  • Networking and telecommunications equipment
  • FPGAs and DSPs power supplies
  • Industrial and automation systems
  • Portable and battery-powered devices

With its combination of high current capability, low dropout voltage, and comprehensive protection features, the MIC49300-1.2BR from Microchip Technology is a reliable and efficient solution for your power regulation needs. Its compact size and ease of use make it an attractive option for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0367 $60.5505
35+ $3.3125 $115.9375
54+ $3.2097 $173.3238
75+ $3.1058 $232.9350
97+ $3.0018 $291.1746
129+ $2.6912 $347.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess