EN
  • EN
  • DE

MIC49300-1.2WR

Part No MIC49300-1.2WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 3A SPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.4V @ 3A
Output Current 3A
Operating Supply Current 50mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Voltage - Dropout (Typical) 0.28V @ 3A
Mounting SMD (SMT)
Case / Package S-PAK-5
Win Source Part Number 023317-MIC49300-1.2WR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC49300-1.2WR CAD Model

Description

MIC49300-1.2WR LDO Voltage Regulator by Microchip Technology

The MIC49300-1.2WR from Microchip Technology is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 1.2V with an impressive current capability of up to 3A. This robust LDO regulator is an ideal solution for applications requiring a high current, low voltage power supply with a minimal voltage drop across the regulator.

Key Features:

  • High Output Current: Capable of delivering up to 3A of continuous output current, making it suitable for power-intensive applications.
  • Low Dropout Voltage: The MIC49300-1.2WR maintains regulation with a minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Fixed Output Voltage: Provides a stable 1.2V output, ideal for powering sensitive digital circuits that require a precise voltage level.
  • Thermal and Overcurrent Protection: Features built-in thermal shutdown and current limit protection to safeguard the device and the load from adverse conditions.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various power sources and fluctuating input conditions.
  • Fast Transient Response: The regulator quickly responds to changes in load, ensuring stable performance for applications with dynamic power demands.

Applications:

The MIC49300-1.2WR is versatile and can be used in a wide array of applications, including:

  • High-speed digital logic supplies
  • Microprocessor and microcontroller supplies
  • Post-regulation for switching supplies
  • Memory supplies in computer applications
  • Linear power supplies

With its robust design and comprehensive protection features, the MIC49300-1.2WR ensures reliable operation even in challenging environments. Its small footprint and high-efficiency performance make it an excellent choice for space-constrained applications that require a high-quality power supply solution.

Microchip Technology's commitment to quality ensures that the MIC49300-1.2WR meets the stringent requirements of a broad range of industrial, commercial, and consumer electronic products, delivering both performance and reliability.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6083 $57.6498
13+ $7.8837 $102.4881
20+ $7.6374 $152.7480
28+ $7.3910 $206.9480
35+ $7.1446 $250.0610
47+ $6.4055 $301.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess