EN
  • EN
  • DE

MIC49500-0.9WR

Part No MIC49500-0.9WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.9V 5A SPAK-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tube
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.9V
Voltage Dropout (Max) 0.5V @ 5A
Current - Output 5A
Current - Quiescent (Iq) 90 mA
Current - Supply (Max) 130 mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SPak-7 (7 leads + Tab)
Supplier Device Package S-PAK-7
Base Product Number MIC49500
Standard Package 48 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739979-MIC49500-0.9WR
Ultra Librarian 3D Model Ultra Librarian MIC49500-0.9WR CAD Model

Description

Microchip Technology's MIC49500-0.9WR LDO Voltage Regulator

The MIC49500-0.9WR from Microchip Technology is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 0.9V with exceptional accuracy and stability. With its ability to source up to 5A of output current, this regulator is an ideal choice for powering advanced microprocessors, FPGAs, and other digital ICs that require a low-voltage, high-current supply.

Key Features:

  • High Current Output: Capable of delivering up to 5A of continuous output current, the MIC49500-0.9WR is suitable for demanding applications.
  • Low Dropout Voltage: The device maintains regulation with minimal voltage drop between the input and output, enhancing efficiency and allowing operation with very low input-to-output voltage differentials.
  • High Accuracy: The output voltage is regulated to within ±1% accuracy, ensuring a reliable and consistent supply for sensitive electronic components.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device against overheating, enhancing system reliability.
  • Adjustable Output: Although the device is pre-configured to deliver a 0.9V output, it offers the flexibility to adjust the voltage to meet specific application requirements with external resistors.
  • Low Noise: The LDO design inherently produces low output noise, making it suitable for noise-sensitive applications such as RF circuits and precision instrumentation.

Applications:

The MIC49500-0.9WR is versatile and can be used in a wide range of applications, including:

  • High-performance computing and servers
  • Networking and telecommunication equipment
  • Industrial control systems
  • Test equipment and instrumentation
  • Portable and battery-powered devices

With its robust design and comprehensive feature set, the MIC49500-0.9WR LDO voltage regulator from Microchip Technology is a reliable power management solution that meets the stringent requirements of today's advanced electronic systems. Its high current capability, combined with low dropout performance and precision output, make it an excellent choice for designers looking to optimize power delivery in their applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3652 $71.8260
10+ $11.7869 $117.8690
16+ $11.4186 $182.6976
21+ $11.0503 $232.0563
28+ $10.6819 $299.0932
37+ $9.5768 $354.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess