EN
  • EN
  • DE

MIC5013YN

Part No MIC5013YN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Driver 1-OUT High Side/Low Side Half Brdg 8-Pin PDIP Tube / IC DRIVER MOSFET HI/LO SIDE 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 7 V ~ 32 V
Logic Voltage - VIL, VIH 2V, 4.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 788643-MIC5013YN
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5013
Introduction Date July 01, 2000
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5013YN CAD Model

Description

Product Overview: MIC5013YN from Microchip Technology

The MIC5013YN is a high-performance, integrated high-side MOSFET driver manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This robust device is designed to operate over a wide voltage range, making it suitable for a variety of applications including industrial, automotive, and telecommunication systems.

Key Features

  • Wide Operating Voltage Range: The MIC5013YN functions efficiently across a broad voltage spectrum, typically from 2.7V to 30V, which allows it to accommodate diverse operating conditions and system requirements.
  • High-Side Switch: As a high-side switch, it enables power to be applied to loads that must be grounded, providing an efficient solution for driving inductive, capacitive, and resistive loads.
  • Low Quiescent Current: The device is optimized for low quiescent current, making it an energy-efficient choice for battery-powered and energy-conscious applications.
  • Fast Turn-On and Turn-Off Times: The MIC5013YN boasts rapid switching characteristics, which are crucial for applications requiring quick response times and high-speed operation.
  • Built-In Protection Features: It includes various protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the driver and the system it controls.

Applications

The versatility of the MIC5013YN makes it an ideal choice for a wide range of applications. It is extensively used in:

  • Automotive systems such as power distribution modules, precharge circuits, and relay replacements
  • Industrial controls including solenoid/valve controls, lamp drivers, and motor controls
  • Telecommunication infrastructure where reliable, high-side power control is needed
  • Power management systems that require efficient control of power to various subsystems

Conclusion

Overall, the MIC5013YN high-side MOSFET driver is a testament to Microchip Technology's commitment to providing advanced solutions that meet the needs of modern electronic systems. Its combination of performance, efficiency, and protection features make it a valuable component for designers looking to create robust and reliable systems.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess