Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Applications Controller, DDR3, GDDR3/4/5
Parts Input Voltage (V) 1.35V ~ 6V
Voltage - Output Programmable
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number MIC5164
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222630-MIC5164YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5164YMM CAD Model

Description

Microchip Technology's MIC5164YMM: A High-Performance Voltage Regulator

The MIC5164YMM is a robust and efficient voltage regulator designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product stands out for its precision output and high level of integration, making it an ideal choice for a wide range of applications that require stable and reliable power management solutions.

This voltage regulator is part of the MIC5164 series and comes in a compact MSOP-8 (Micro Small Outline Package) form factor. It is specifically designed to handle a continuous output current of up to 1A, which makes it suitable for powering core voltages of microprocessors, microcontrollers, and other digital logic devices that demand high efficiency and fast transient response.

Key Features of MIC5164YMM:

  • High Accuracy: The MIC5164YMM provides a highly accurate output voltage, ensuring that the connected components receive a stable and precise supply of power.
  • Low Dropout: It features a low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output differential is minimal, enhancing the efficiency of the system.
  • Thermal Protection: The device includes an integrated thermal shutdown feature, which protects the regulator from overheating by automatically shutting down the output when the internal temperature exceeds safe operating limits.
  • Current Limiting: Built-in current limiting safeguards the regulator and the downstream components from damage due to excessive current draw or short-circuit conditions.
  • Stable with Ceramic Capacitors: The MIC5164YMM is stable with low ESR (Equivalent Series Resistance) ceramic output capacitors, which reduces the amount of required external components and saves board space.

The MIC5164YMM operates over a wide input voltage range and is capable of delivering a fixed output voltage with high accuracy. Its power-saving features and compact size make it an excellent choice for portable and battery-powered devices, as well as for industrial and automotive applications where space is at a premium and efficiency is crucial.

With its advanced features and Microchip's commitment to quality, the MIC5164YMM voltage regulator is a reliable and cost-effective solution for managing power in complex electronic systems.

You May Also Be Interested in

Linear Technology
DC/DC Cntrlr Single-OUT Step Down 2000kHz 28-Pin SSOP / IC STP-DWN CNTRLR W/OPAMP 28SSOP
Lowest to $13.1955
ECAD model for LTC3714EG
Linear Technology
IC SW REG CNTRLR STEP-DWN 16SOIC
Need more? Email Us
ECAD model for LTC1430CS#PBF
Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK
Lowest to $47.2979
ECAD model for LT1580IQ#TRPBF
Linear Technology
IC SW REG CNTRLR SYNC 3.3V 8SOIC
Lowest to $3.7724
ECAD model for LTC1530CS8-3.3#PBF
Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK
Lowest to $48.8123
ECAD model for LT1580IQ#PBF
Linear Technology
IC SW REG CTRLR SYNC BUCK 36SSOP
Lowest to $4.4587
ECAD model for LTC3730CG#PBF
ON Semiconductor
IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
ECAD model for CS5165AGDW16
Linear Technology
IC SW REG CNTRLR PENT III 20SSOP
Lowest to $7.0074
ECAD model for LTC1753CG#PBF
Linear Technology
IC DC/DC CONTRLR DDR/QDR 24-SSOP
Lowest to $8.6231
ECAD model for LTC3718EG#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention