EN
  • EN
  • DE

LTC3730CG#PBF

Part No LTC3730CG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CTRLR SYNC BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Mobile VID
Voltage - Input 4 V to 36 V
Number of Outputs 1
Output Voltage 0.6 V to 1.75 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 138559-LTC3730CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3730CG#PBF CAD Model

Description

Linear Technology LTC3730CG#PBF Product Overview

The LTC3730CG#PBF is a high-performance, polyphase synchronous step-down switching regulator controller designed by Linear Technology, a brand renowned for its precision, reliability, and efficiency in power management solutions. This advanced controller is specifically tailored for point of load applications that demand high current, excellent transient response, and optimal power efficiency.

Key Features

  • High Efficiency: The LTC3730CG#PBF utilizes a constant frequency, current mode architecture which, combined with its ability to drive N-channel MOSFETs, results in high efficiency power conversion.
  • Polyphase Operation: It supports polyphase operation, which allows multiple LTC3730CG#PBF controllers to be connected in parallel to achieve higher current outputs with accurate current sharing and reduced input and output ripple.
  • Adjustable Operating Frequency: The operating frequency is programmable from 250kHz to 550kHz, or it can be synchronized to an external clock, providing flexibility in optimizing the size of external components and noise management.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under various fault conditions.
  • Wide Input Voltage Range: The device can operate from a wide input voltage range, making it suitable for a variety of supply sources, from 4.5V to 36V.

Applications

The LTC3730CG#PBF is ideal for a range of applications that require efficient power distribution and precise voltage regulation, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Systems

Quality and Reliability

Linear Technology's LTC3730CG#PBF is built to meet the highest quality and reliability standards. The device is offered in a 36-lead SSOP package, ensuring a compact footprint while providing adequate thermal performance. Its robust design and comprehensive protection features make it a trustworthy choice for critical system applications where consistent performance and long-term reliability are paramount.

With its combination of advanced features and proven technology, the LTC3730CG#PBF from Linear Technology stands out as a superior choice for designers looking to optimize their power systems with a scalable, efficient, and reliable solution.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6094 $60.2658
17+ $7.0640 $120.0880
26+ $6.8434 $177.9284
35+ $6.6228 $231.7980
46+ $6.4010 $294.4460
61+ $5.7392 $350.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess