Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 15mA
Voltage - Input 1 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP
Win Source Part Number 142234-MIC5191BMM
Ultra Librarian 3D Model Ultra Librarian MIC5191BMM CAD Model

Description

Microchip Technology MIC5191BMM Overview

The MIC5191BMM is a robust linear voltage regulator integrated circuit (IC) designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is engineered to deliver high-performance regulation in a variety of applications, making it a versatile choice for designers looking to maintain stable voltage levels in their electronic designs.

Key Features

  • Output Voltage: The MIC5191BMM offers a fixed output voltage, providing a stable and reliable power supply for downstream components.
  • High Accuracy: This regulator boasts excellent accuracy, ensuring that the output voltage remains within tight tolerances, which is critical for sensitive electronic circuits.
  • Low Dropout: The low dropout (LDO) feature of the MIC5191BMM means that it can maintain regulation even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications where maximizing efficiency is key.
  • Current Limiting: Incorporated current limiting protects the device and the load from damage due to overcurrent conditions, enhancing the overall safety and longevity of the application.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents the IC from overheating, further safeguarding the regulator and the system it powers.
  • Packaging: The device comes in a compact MSOP-8 (Micro Small Outline Package) that is suitable for space-constrained applications.

Applications

The MIC5191BMM is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Power management for sensitive analog and digital circuits
  • Automotive electronics
  • Telecommunications infrastructure

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC5191BMM is no exception. This voltage regulator is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance under a wide range of environmental conditions.

Whether you are designing a sophisticated automotive system, a portable gadget, or a critical communication infrastructure, the MIC5191BMM from Microchip Technology offers the precision, stability, and durability needed to power your innovation.

You May Also Be Interested in

Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
ECAD model for MIC5156-3.3YN
Renesas Electronics America
THREE-TERMINAL LOW-DROPOUT POSITIVE-VOLTAGE REGULATOR (OUTPUT CURRENT: 0.3 A)
Need more? Email Us
ECAD model for UPD120N33T1B-E1
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Lowest to $11.6213
ECAD model for L1087MPX-3.3
Semtech Corporation
Ultra Low Output Voltage Dual Linear FET Controller
Lowest to $2.7502
ECAD model for SC338AIMSTR
NEC
Need more? Email Us
ECAD model for UPC78L15
Richtek USA Inc.
Triple Linear Regulator Controllers
Lowest to $11.4536
ECAD model for RT9174
Analog Devices Inc.
IC LNR REG CTRLR 1OUT 8SOIC
Lowest to $19.5582
ECAD model for LT1573IS8#TRPBF
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
ECAD model for UC3836DTRG4
Sipex Corporation
1A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Need more? Email Us
ECAD model for SPX2810AU

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.1187 $66.5431
31+ $4.2003 $130.2093
48+ $4.0684 $195.2832
66+ $3.9377 $259.8882
85+ $3.8071 $323.6035
114+ $3.4125 $389.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,052 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention