EN
  • EN
  • DE

MIC5200-3.3BM

Part No MIC5200-3.3BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.1A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.35V @ 100mA
Output Current 100mA
Operating Supply Current 350μA to 1.5mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.23V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126988-MIC5200-3.3BM
Ultra Librarian 3D Model Ultra Librarian MIC5200-3.3BM CAD Model

Description

MIC5200-3.3BM Voltage Regulator by Microchip Technology

The MIC5200-3.3BM is a highly reliable linear voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.3V. This component is an essential building block in electronic circuits where a stable and regulated power supply is crucial for the operation of digital and analog devices.

With its low-dropout (LDO) feature, the MIC5200-3.3BM can maintain a consistent output voltage even when the input voltage is very close to the output voltage, making it an excellent choice for battery-powered applications where efficiency is key. The device is capable of delivering up to 200mA of output current, which suits a wide range of low-power applications.

The voltage regulator comes in a TO-220-3 package, which is known for its ease of mounting and effective heat dissipation. This package allows the MIC5200-3.3BM to operate reliably over a wide temperature range, ensuring performance stability across various environmental conditions.

One of the significant advantages of the MIC5200-3.3BM is its built-in protection features. It includes over-current protection, which prevents damage to the regulator if the output current exceeds the maximum limit. Additionally, the thermal shutdown feature ensures that the device will turn off to prevent overheating, thereby securing the longevity of both the regulator and the overall system.

The MIC5200-3.3BM is also designed with a low quiescent current, which minimizes the power consumed when the device is in idle mode. This characteristic is particularly beneficial for portable and battery-operated devices, where power conservation is critical to extend battery life.

Overall, the MIC5200-3.3BM from Microchip Technology is a trustworthy and efficient solution for applications requiring a stable 3.3V power supply. Its robust package, protection features, and low-dropout performance make it a versatile choice for designers working on everything from consumer electronics to industrial control systems.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess