EN
  • EN
  • DE

MIC5211-1.8/2.5BM6

Part No MIC5211-1.8/2.5BM6
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/2.5V SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V, 2.5V
Dropout Voltage-Max 0.5V @ 50mA, 0.5V @ 50mA
Output Current 80mA, 80mA
Operating Supply Current 450μA to 1.2mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V, 2.5V
Voltage - Dropout (Typical) 0.25V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 058781-MIC5211-1.8/2.5BM6
Ultra Librarian 3D Model Ultra Librarian MIC5211-1.8/2.5BM6 CAD Model

Description

Product Overview: MIC5211-1.8/2.5BM6 from Microchip Technology

The MIC5211-1.8/2.5BM6 is a highly reliable dual voltage regulator IC designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This precision IC is engineered to provide stable and efficient power management for a wide range of applications, including portable devices, microcontrollers, and other digital systems that require multiple supply voltages.

Key Features

  • Dual Output Voltages: This regulator provides two fixed output voltages of 1.8V and 2.5V, which are commonly required by digital circuits, ensuring compatibility with a variety of components.
  • High Accuracy: The MIC5211-1.8/2.5BM6 offers excellent regulation and low dropout performance, providing precise voltage levels for sensitive electronics.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for battery-operated devices where power efficiency is crucial.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features, safeguarding the IC and connected components from damage due to overheating or excessive current draw.
  • Small Package: Available in a small 6-pin SOT-23 package, the MIC5211-1.8/2.5BM6 is ideal for space-constrained applications.

Applications

The MIC5211-1.8/2.5BM6 is versatile and can be used in a variety of electronic systems, including:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Microcontroller power supplies
  • PDAs and personal electronics
  • Peripheral devices and sensors

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5211-1.8/2.5BM6 is no exception. The device is manufactured to high standards, ensuring reliable performance in a wide range of operating conditions. With its robust design and protective features, this dual voltage regulator is an excellent choice for designers looking to enhance the stability and longevity of their electronic products.

For more details, datasheets, and technical specifications, visit the Microchip Technology website or contact their support team for assistance with your specific application needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0686 $63.6174
20+ $5.8004 $116.0080
31+ $5.6191 $174.1921
43+ $5.4377 $233.8211
55+ $5.2564 $289.1020
74+ $4.7124 $348.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess