EN
  • EN
  • DE

MIC5211-1.8/3.3BM6-TR

Part No MIC5211-1.8/3.3BM6-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V3.3V 0.08A/0.08A 6-Pin SOT-23 T/R / IC REG LDO 1.8V/3.3V SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 16V
Output Voltage 1.8V, 3.3V
Voltage Dropout (Maximum) 0.5V @ 50mA, 0.5V @ 50mA
Output Current 80mA, 80mA
Operating Supply Current 450μA ~ 1.2mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 788668-MIC5211-1.8/3.3BM6-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5211
Introduction Date November 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC5211-1.8/3.3BM6-TR CAD Model

Description

Product Overview: MIC5211-1.8/3.3BM6-TR by Microchip Technology

The MIC5211-1.8/3.3BM6-TR is a high-performance, dual low-dropout regulator (LDO) integrated circuit designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This LDO is engineered to provide precise voltage regulation with low noise, high ripple rejection, and low quiescent current, making it an ideal choice for sensitive electronic applications.

Featuring dual outputs, the MIC5211-1.8/3.3BM6-TR provides fixed voltage outputs of 1.8V and 3.3V, which are common voltage levels required by many digital ICs, ensuring compatibility with a broad range of devices. With its high accuracy and stability, this regulator is suitable for use in battery-powered devices, portable electronics, and other applications where efficient power management is crucial.

The compact SOT-23-6 package of the MIC5211-1.8/3.3BM6-TR makes it an excellent choice for space-constrained applications. Despite its small size, it offers a high current capacity, capable of delivering up to 150mA per channel, ensuring reliable performance even under varying load conditions.

Key features of the MIC5211-1.8/3.3BM6-TR include:

  • Low dropout voltage, which enhances efficiency and allows operation at lower input voltages.
  • High output voltage accuracy, ensuring precise power delivery to sensitive components.
  • Low ground current, contributing to extended battery life in portable applications.
  • Thermal shutdown and current limit protection, providing robust safeguarding against overcurrent and overheating conditions.
  • Zero off-mode current, which prevents battery drain when the device is turned off.

With its Tape and Reel (TR) packaging, the MIC5211-1.8/3.3BM6-TR is optimized for automated assembly processes, making it a convenient choice for high-volume production. Designed for a wide range of applications, from mobile phones to personal digital assistants (PDAs), GPS devices, and more, this Microchip LDO regulator is a versatile component that enhances power efficiency and reliability in electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess