EN
  • EN
  • DE

LT8610ACIMSE#TRPBF

Part No LT8610ACIMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT8610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878979-LT8610ACIMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8610ACIMSE#TRPBF CAD Model

Description

Product Overview

The LT8610ACIMSE#TRPBF is a high-performance, compact monolithic step-down switching regulator from Analog Devices Inc. This advanced power management integrated circuit (IC) is designed to efficiently convert a higher input voltage into a lower output voltage with a high degree of accuracy and reliability. It's an ideal solution for a wide range of applications including automotive, industrial, telecommunications, and portable devices that require efficient power conversion.

Key Features

  • High Efficiency: The LT8610ACIMSE#TRPBF offers an efficiency rate of up to 96%, minimizing power loss during the conversion process and ensuring optimal performance for energy-sensitive applications.
  • Wide Input Voltage Range: This device supports an input voltage range from 3.4V to 42V, accommodating various power sources and fluctuating input conditions without compromising stability or output quality.
  • Low Quiescent Current: It features an ultra-low quiescent current of 2.5μA, which is critical for battery-powered applications where extending battery life is a priority.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 1.5MHz, allowing flexibility in design to optimize for efficiency or component size.
  • Robust Thermal Performance: The IC is encapsulated in a thermally efficient MSOP-16E package that enhances heat dissipation, enabling it to operate reliably in high-temperature environments.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, safeguarding the device and the system it powers from various fault conditions.

Applications

The versatile nature of the LT8610ACIMSE#TRPBF makes it suitable for a variety of applications, including:

  • Automotive systems such as infotainment and navigation
  • Industrial control systems
  • Point-of-load applications
  • Telecommunications equipment
  • Portable electronic devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT8610ACIMSE#TRPBF is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding conditions. With its robust design and comprehensive protection features, this switching regulator is a reliable choice for designers looking to enhance the efficiency and durability of their power systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3047 $53.2188
10+ $10.9167 $109.1670
15+ $10.5756 $158.6340
20+ $10.2344 $204.6880
26+ $9.8933 $257.2258
34+ $8.8698 $301.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess