EN
  • EN
  • DE

MIC5231-3.0BM5

Part No MIC5231-3.0BM5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 10MA SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.3V @ 10mA
Output Current 10mA
Operating Supply Current 4μA
PSRR 50dB (100Hz)
Control Features Enable
Protection Operating Temperature -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.15V @ 10mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058807-MIC5231-3.0BM5
Ultra Librarian 3D Model Ultra Librarian MIC5231-3.0BM5 CAD Model

Description

The MIC5231-3.0BM5 is a highly reliable, precision voltage regulator designed and manufactured by Microchip Technology. This component is part of Microchip's family of fixed-voltage regulators that provide a stable power supply for various electronic applications. The MIC5231-3.0BM5 offers an output voltage of 3.0 volts, making it an ideal choice for low-voltage electronics that require a consistent power source.

With its low dropout voltage and high accuracy, this regulator ensures efficient operation even in the tightest voltage environments. The device is capable of delivering up to 100mA of output current, which is sufficient for small-scale applications such as powering microcontrollers, sensors, and other low-power devices.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, ideal for consistent power delivery.
  • Output Current: Capable of supplying up to 100mA, suitable for a variety of low-power applications.
  • Low Dropout Voltage: Ensures efficient performance and reduces power loss, even when the input voltage is close to the output voltage.
  • High Accuracy: Maintains tight control over output voltage, providing stable operation for sensitive electronic components.
  • Thermal Overload Protection: Built-in safety feature that prevents damage from overheating, enhancing the longevity of the regulator and the overall system.
  • Short-Circuit Protection: Offers additional security by protecting the regulator and connected devices from potential short-circuit conditions.

The MIC5231-3.0BM5 comes in a compact SOT-23-5 package, which is highly suitable for space-constrained applications. Its small footprint allows for integration into a variety of designs without sacrificing performance. The regulator's robust design ensures reliability across a wide range of operating temperatures, making it a versatile choice for various industrial and consumer applications.

In summary, the MIC5231-3.0BM5 from Microchip Technology is a high-quality, fixed-voltage regulator that offers precision, efficiency, and reliability for your electronic designs. Its comprehensive protection features and compact size make it a top choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess