EN
  • EN
  • DE

MIC5231-3.0YM5-TR

Part No MIC5231-3.0YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3V 0.01A 5-Pin SOT-23 T/R / IC REG LDO 3V 10MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 3V
Voltage Dropout (Maximum) 0.3V @ 10mA
Output Current 10mA
Operating Supply Current 4μA
PSRR 50dB (100Hz)
Control Features Enable
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788677-MIC5231-3.0YM5-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5231
Introduction Date July 10, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5231-3.0YM5-TR CAD Model

Description

Product Overview: MIC5231-3.0YM5-TR

The MIC5231-3.0YM5-TR is a high-performance, fixed output voltage regulator from Microchip Technology, designed to deliver a precise 3.0V output. This device is part of Microchip's MIC5231 series and comes in a compact SOT-23-5 package, making it an ideal choice for space-constrained applications.

Key Features

  • Output Voltage: Precisely regulated 3.0 volts, suitable for consistent power supply needs.
  • High Accuracy: Offers tight load and line regulation, ensuring a stable output voltage under varying conditions.
  • Low Dropout Voltage: Capable of maintaining regulation with minimal difference between the input and output voltages, enhancing efficiency in operation.
  • Current Limiting: Built-in current limiting protects the device and the load from damage due to overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the regulator if the internal temperature exceeds safe operating limits.
  • Low Quiescent Current: The device's design ensures low idle current consumption, which is beneficial for battery-powered devices.
  • Packaging: Supplied in a small SOT-23-5 package, optimized for automated assembly and suitable for high-density mounting on PCBs.

Applications

The MIC5231-3.0YM5-TR voltage regulator is versatile and can be used in a wide array of electronic applications. It is particularly well-suited for portable devices due to its low power consumption and small footprint. Typical applications include:

  • Battery-powered devices
  • Handheld instruments
  • Mobile phones and PDAs
  • Personal electronics
  • Microcontroller power supplies

Quality and Reliability

As with all Microchip products, the MIC5231-3.0YM5-TR is manufactured to high standards, ensuring reliability and performance. The device is also available in tape and reel (TR) packaging, which facilitates efficient pick-and-place manufacturing.

Whether you are developing a new project or optimizing an existing one, the MIC5231-3.0YM5-TR from Microchip Technology is a reliable choice for a fixed voltage regulator that combines efficiency, precision, and compact design.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess