EN
  • EN
  • DE
  • IT

MIC5232-3.3YML-TR

Part No MIC5232-3.3YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 10MA 6MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 10mA 6-DFN (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-VDFN Exposed Pad, 6-MLF®
Case / Package 6-DFN (2x2)
Family Name MIC5232
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC5232-3.3YML-DKR-ND, MIC5232-3.3YMLTR, 1611-MIC5232-3.3YML-DKR, 1611-MIC5232-3.3YML-DKRINACTIVE, MIC5232-3.3YMLTR-ND, 576-1830-2, 1611-MIC5232-3.3YML-CT, 576-1830-1, 576-1830-6, MIC523233YMLTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884771-MIC5232-3.3YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5232-3.3YML-TR CAD Model

Description

Microchip Technology's MIC5232-3.3YML-TR LDO Voltage Regulator

The MIC5232-3.3YML-TR from Microchip Technology is a highly reliable low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 3.3V with an input voltage range from 3.6V to 16V. This regulator is capable of supplying up to 150mA of output current, making it suitable for a variety of applications including battery-powered devices, portable electronics, and microcontroller power supplies.

One of the key features of the MIC5232-3.3YML-TR is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thus preserving battery life in portable applications. Additionally, the device boasts a low quiescent current, further enhancing its suitability for power-sensitive designs.

The MIC5232-3.3YML-TR comes in a compact 4-Pin 1.6mm x 1.6mm MLF® package, which is ideal for space-constrained applications. It is also characterized by its thermal overload protection and current limit features, which safeguard the device and the application circuitry from damage due to excessive temperatures or currents.

Microchip Technology has designed this regulator with a stable operation in mind, requiring only a small ceramic output capacitor for stability. This makes the MIC5232-3.3YML-TR not only easy to implement but also ensures a stable performance across various conditions.

For design flexibility, the MIC5232-3.3YML-TR is fully RoHS compliant and is available in a "green" compliant version, catering to environmentally conscious applications and regulations. It is also available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates easy integration into automated manufacturing processes.

In summary, the MIC5232-3.3YML-TR is a robust, efficient, and reliable voltage regulator solution from Microchip Technology that offers a fixed 3.3V output, low dropout, low quiescent current, and comes in a miniature package suitable for a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess