EN
  • EN
  • DE

MIC5233-3.0BM5-TR

Part No MIC5233-3.0BM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 36V
Output Voltage 3V
Voltage Dropout (Maximum) 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 30μA ~ 2mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788679-MIC5233-3.0BM5-TR
Popularity Medium
Supply and Demand Status Balance
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5233-3.0BM5-TR CAD Model

Description

MIC5233-3.0BM5-TR Voltage Regulator by Microchip Technology

The MIC5233-3.0BM5-TR is a high-performance, fixed output voltage regulator from Microchip Technology, designed to provide a stable power supply for a variety of electronic applications. This regulator is part of Microchip's MIC5233 series and is known for its reliability, efficiency, and compact form factor, making it an ideal choice for space-constrained designs.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.0V, which is suitable for powering 3V logic and analog circuits.
  • High Accuracy: It offers high accuracy with a low dropout voltage, ensuring a stable output even when the input supply voltage is close to the output voltage.
  • Current Capability: The MIC5233-3.0BM5-TR can deliver up to 500mA of output current, catering to moderate power requirements.
  • Low Quiescent Current: The regulator features a low quiescent current, which enhances its efficiency and makes it suitable for battery-powered applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features provide protection against excessive temperature and overcurrent conditions, respectively.
  • Package: It comes in a compact SOT-23-5 package, which is conducive to high-density PCB layouts and is ideal for portable electronic devices.
  • Tape and Reel Packaging: The 'TR' suffix indicates that the device is provided in tape and reel packaging, facilitating automated assembly processes.

Applications

The MIC5233-3.0BM5-TR is versatile and can be used in various applications, including:

  • Portable devices such as PDAs, cell phones, and laptops
  • Battery-powered equipment
  • Microprocessor/ microcontroller power supplies
  • Reference voltage sources
  • Peripheral power supplies

With its precision output and robust protection features, the MIC5233-3.0BM5-TR from Microchip Technology is a reliable and efficient solution for designers looking to improve the performance and longevity of their electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess