EN
  • EN
  • DE

MIC5233-3.0YM5-TR

Part No MIC5233-3.0YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 30μA to 2mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.27V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 111968-MIC5233-3.0YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5233-3.0YM5-TR CAD Model

Description

Product Overview: MIC5233-3.0YM5-TR from Microchip Technology

The MIC5233-3.0YM5-TR is a high-performance, fixed output voltage regulator from Microchip Technology, designed to provide a stable 3.0V power supply with an impressive accuracy. This linear voltage regulator is an excellent choice for portable electronic devices, offering a low dropout voltage and a high output accuracy, which is crucial for maintaining the efficiency and reliability of sensitive electronic circuits.

Key Features

  • Output Voltage: The regulator provides a fixed output of 3.0V, which is ideal for powering 3V logic and microcontroller-based systems.
  • High Output Accuracy: With tight output voltage accuracy, the MIC5233-3.0YM5-TR ensures consistent performance for your electronic components.
  • Low Dropout: The low dropout voltage minimizes the difference between the input and output voltages, thus improving efficiency and allowing operation with very low input-output voltage differentials.
  • Current Capacity: It is capable of delivering up to 500mA of output current, making it suitable for a wide range of applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect your system from damage due to overheating or excessive current draw.
  • Small Package: The SOT-23-5 package is compact and suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it versatile for different environments.

Applications

The MIC5233-3.0YM5-TR is well-suited for a variety of applications, including:

  • Battery-powered devices
  • Portable media players
  • Handheld instruments
  • Microcontroller power supplies
  • Wireless communication devices

With its high level of integration and performance, the MIC5233-3.0YM5-TR from Microchip Technology is a reliable choice for designers looking to optimize power management in their compact and portable applications. The combination of low dropout, high output accuracy, and protection features ensures that your devices operate smoothly and reliably, even under varying conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0725 $53.6250
115+ $0.8800 $101.2000
180+ $0.8525 $153.4500
245+ $0.8250 $202.1250
315+ $0.7975 $251.2125
420+ $0.7150 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,867 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess