EN
  • EN
  • DE

MIC5247-1.5YM5-TR

Part No MIC5247-1.5YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.15V @ 150mA
Output Current 150mA
Operating Supply Current 150μA
PSRR 50dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.15V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 100083-MIC5247-1.5YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5247-1.5YM5-TR CAD Model

Description

Microchip Technology's MIC5247-1.5YM5-TR LDO Voltage Regulator

The MIC5247-1.5YM5-TR from Microchip Technology is a highly reliable and efficient low-dropout voltage regulator (LDO) designed for precision voltage regulation in a wide range of electronic applications. This compact, fixed-output regulator offers a 1.5V output voltage, making it an ideal choice for systems that require a stable and accurate power supply.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is suitable for powering sensitive electronic circuits that require a precise voltage level.
  • High Accuracy: This LDO voltage regulator boasts excellent load and line regulation, ensuring minimal deviation in output voltage even with fluctuations in input voltage or changes in load conditions.
  • Low Dropout: The MIC5247-1.5YM5-TR is characterized by its low dropout voltage, allowing it to continue providing a regulated output even when the input-to-output voltage differential is minimal.
  • Current and Thermal Limiting: The device includes built-in current limiting and thermal shutdown features, providing protection against overcurrent and overheating, which enhances the overall reliability and longevity of the regulator.
  • Low Quiescent Current: It operates with a low quiescent current, making it an energy-efficient choice for battery-powered devices and applications where power conservation is critical.
  • Package: The MIC5247-1.5YM5-TR comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.
  • RoHS Compliant: This product is compliant with RoHS directives, ensuring that it meets environmental standards and restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications:

The Microchip MIC5247-1.5YM5-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/ microcontroller power supply
  • Reference voltage sources
  • Consumer electronics

With its precision regulation, low power consumption, and robust protection features, the MIC5247-1.5YM5-TR is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6989 $59.4065
205+ $0.5735 $117.5675
315+ $0.5556 $175.0140
430+ $0.5377 $231.2110
560+ $0.5198 $291.0880
745+ $0.4659 $347.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess