EN
  • EN
  • DE

MIC5253-1.85YC5-TR

Part No MIC5253-1.85YC5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.85V 0.1A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.85V
Dropout Voltage-Max 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 100μA to 150μA
PSRR 70dB to 65dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.85V
Voltage - Dropout (Typical) 0.165V @ 100mA
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 104995-MIC5253-1.85YC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5253-1.85YC5-TR CAD Model

Description

MIC5253-1.85YC5-TR LDO Voltage Regulator from Microchip Technology

The MIC5253-1.85YC5-TR is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, offering a precise output voltage of 1.85V. This efficient power management component is designed for applications that require a low voltage supply with minimal power loss.

Key Features:

  • Output Voltage: The regulator provides a fixed output voltage of 1.85V, which is ideal for powering sensitive electronic devices that require a stable power supply.
  • High Accuracy: With tight load and line regulation, the MIC5253-1.85YC5-TR maintains consistent performance, ensuring the output voltage remains stable under varying conditions.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a regulated output even when the input-to-output voltage differential is minimal, enhancing system efficiency.
  • Current Capability: It is capable of delivering up to 150mA of continuous output current, making it suitable for a wide range of low-power applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect the circuitry from damage due to excessive heat and overcurrent conditions.
  • Small Footprint: Housed in a compact 5-pin SOT-23 package, the MIC5253-1.85YC5-TR is optimized for space-constrained applications.
  • Temperature Range: The operating junction temperature range of -40°C to +125°C allows for usage in environments with varying temperatures.

Applications:

The MIC5253-1.85YC5-TR is ideally suited for portable electronics, battery-powered devices, and any application where power efficiency is paramount. It is commonly used in:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Digital Cameras
  • Wireless LAN Devices
  • GPS Receivers

With its precise voltage regulation, low quiescent current, and small package size, the MIC5253-1.85YC5-TR LDO voltage regulator is an excellent choice for designers looking to optimize power consumption and enhance the reliability of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess