EN
  • EN
  • DE

MIC5255-2.5YM5-TR

Part No MIC5255-2.5YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 150μA
PSRR 60dB to 50dB (10Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.135V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 103997-MIC5255-2.5YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5255-2.5YM5-TR CAD Model

Description

Product Overview: MIC5255-2.5YM5-TR by Microchip Technology

The MIC5255-2.5YM5-TR is a high-performance, low-dropout voltage regulator designed by Microchip Technology, an industry leader in microcontroller and analog semiconductors. This particular component is well-suited for battery-operated devices due to its low power consumption and stable voltage output. It is a popular choice for engineers and designers who are looking for an efficient power management solution.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic circuits that require a consistent power supply.
  • High Accuracy: It offers excellent load and line regulation, ensuring minimal deviation in output voltage even with changes in input voltage or load conditions, which is critical for high-precision applications.
  • Low Dropout: The low dropout voltage allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, maximizing battery life.
  • Low Quiescent Current: With a very low quiescent current, the MIC5255-2.5YM5-TR is extremely power-efficient, making it an excellent choice for portable and battery-powered applications.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, thereby ensuring long-term reliability and safety.
  • Current Limiting: The built-in current limiting prevents damage to the regulator during fault conditions, such as over-current events.

Applications

The MIC5255-2.5YM5-TR is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Cellular phones
  • Handheld GPS devices
  • Portable media players
  • Personal digital assistants (PDAs)
  • Wireless peripherals
  • Battery-powered equipment

Packaging and Availability

This voltage regulator is available in a small SOT-23-5 package, which is suitable for space-constrained applications. The "TR" suffix indicates that the device is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production. As a product from Microchip Technology, customers can expect reliable performance and broad availability.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and support documentation available from Microchip Technology.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7530 $60.2400
190+ $0.6178 $117.3820
290+ $0.5985 $173.5650
400+ $0.5793 $231.7200
520+ $0.5599 $291.1480
695+ $0.5020 $348.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,373 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess