EN
  • EN
  • DE

MIC5264-MJYML

Part No MIC5264-MJYML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/2.5V 0.15A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V, 2.8V
Dropout Voltage-Max 0.5V @ 150mA, 0.5V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 2μA to 150μA
PSRR 64dB to 62dB (1kHz to 100Hz)
Control Features Enable
Protection Features Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V, 2.5V
Voltage - Dropout (Typical) 0.21V @ 150mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 208405-MIC5264-MJYML
Ultra Librarian 3D Model Ultra Librarian MIC5264-MJYML CAD Model

Description

Microchip Technology's MIC5264-MJYML: High-Performance Low-Dropout Regulator

The MIC5264-MJYML is an advanced, high-performance low-dropout regulator (LDO) designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This LDO is engineered to deliver a high-quality power supply solution for applications requiring a low voltage drop and low noise performance.

Key Features

  • Output Voltage: The MIC5264-MJYML provides a stable output voltage, ensuring reliable operation for sensitive electronic components.
  • High Accuracy: With its precise voltage regulation, this LDO maintains consistent performance, which is crucial for applications demanding high accuracy.
  • Low Dropout: The low dropout voltage feature allows the regulator to continue providing a regulated output even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Low Quiescent Current: It offers a low quiescent current, which enhances the battery life of portable devices by reducing power consumption when in standby mode.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety.
  • Current Limit Protection: Current limit protection safeguards the LDO and the load from damage due to excessive current draw.

Applications

The MIC5264-MJYML is versatile and can be used in a wide range of applications, such as:

  • Mobile Phones
  • Portable Media Players
  • Handheld GPS Devices
  • Wireless LAN Devices
  • Battery-Powered Equipment
  • Medical Devices

Package and Availability

The MIC5264-MJYML comes in a compact package, making it suitable for space-constrained applications. It is available for order through Microchip Technology's distribution channels, ensuring easy access for designers and manufacturers.

Conclusion

With its combination of low dropout performance, high accuracy, and power-saving features, the MIC5264-MJYML from Microchip Technology stands out as a robust power management solution for a wide array of electronic devices. Its reliability and efficiency make it an excellent choice for designers looking to enhance the performance and extend the battery life of their products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5010 $58.0040
10+ $11.8988 $118.9880
16+ $11.5269 $184.4304
21+ $11.1550 $234.2550
27+ $10.7831 $291.1437
36+ $9.6674 $348.0264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess