Product Overview: MIC5265-3.3YC5 TR from Microchip Technology
The MIC5265-3.3YC5 TR is a high-performance, low-dropout voltage regulator (LDO) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO is specifically engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.
Key Features
- Output Voltage: The device provides a fixed output of 3.3V, which is commonly used in digital circuits and microcontroller-based systems.
- High Accuracy: The output voltage accuracy is maintained within tight tolerances, ensuring reliable performance for sensitive electronic components.
- Low-Dropout: The MIC5265 offers a low dropout performance, which means it can maintain the output voltage regulation with a minimal difference between the input and output voltages. This feature is particularly useful when the supply voltage is not much higher than the output voltage.
- Current Capacity: It can deliver up to 150mA of output current, sufficient for a variety of low-power applications.
- Thermal Shutdown Protection: The device includes a thermal shutdown feature to protect against overheating, enhancing system reliability.
- Current Limit Protection: Built-in current limit protection prevents damage from overcurrent conditions.
- Package: The MIC5265-3.3YC5 TR comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.
Applications
The MIC5265-3.3YC5 TR is versatile and can be used in various electronic devices, including:
- Battery-powered equipment
- Portable media players
- Handheld devices
- Microcontroller power supplies
- Wireless modules
- Peripheral cards
This LDO regulator is a reliable component for designers looking to ensure a stable power supply in their circuits. Its combination of low dropout performance, high output accuracy, and protection features make the MIC5265-3.3YC5 TR a robust choice for maintaining the integrity of sensitive electronic systems.
With its industry-standard package and Microchip's reputation for quality, the MIC5265-3.3YC5 TR is a go-to regulator for applications requiring a compact, efficient, and precise power management solution.