The MAX8511XK28 from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 150mA output current. This precision voltage regulator offers an optimal solution for systems requiring a low voltage supply with a minimal input-to-output voltage differential.
Key Features
- Output Voltage: This device provides a fixed output voltage of 2.8V, making it suitable for various low-power applications.
- High Accuracy: The output voltage is accurate to within ±1.5%, ensuring reliable performance for sensitive electronic components.
- Low Dropout Voltage: The MAX8511XK28 boasts an ultra-low dropout voltage, typically just 165mV at full load, which enhances efficiency and allows operation over a wider range of input voltages.
- Thermal Overload and Short-Circuit Protection: Built-in safety features protect the device and the application from damage due to overheating or short-circuit conditions.
- Low Ground Current: The low ground current of only 110μA (typical) at no load helps to preserve battery life in portable applications.
- Stable with Ceramic Capacitors: The LDO is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than tantalum capacitors.
Applications
The MAX8511XK28 is ideal for battery-powered devices, portable equipment, and any application where power efficiency is a priority. It is commonly used in:
- Handheld Instruments
- Portable Media Players
- Wireless Handsets and Accessories
- PDAs and Palmtop Computers
Package and Availability
The regulator is available in a compact 5-pin SC70 package, which is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable devices. Check with Maxim Integrated for current availability and pricing options.
Conclusion
Maxim Integrated's MAX8511XK28 LDO linear regulator provides a reliable and efficient power supply solution for a wide range of applications. Its precision output voltage, low dropout, and robust protection features make it a versatile choice for designers looking to enhance system performance and extend battery life.