EN
  • EN
  • DE

MIC5302-2.1YMT-TR

Part No MIC5302-2.1YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.1V 0.15A 4TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.1V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 120μA
PSRR 65dB to 42dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.1V
Voltage - Dropout (Typical) 0.05V @ 150mA
Mounting SMD (SMT)
Case / Package 4-TMLF (1.2x1.6)
Win Source Part Number 101777-MIC5302-2.1YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5302-2.1YMT-TR CAD Model

Description

Microchip Technology MIC5302-2.1YMT-TR

The MIC5302-2.1YMT-TR from Microchip Technology is a top-performing, low-dropout linear voltage regulator, designed to deliver a fixed output of 2.1 volts. This component is an ideal power solution for a wide array of applications, particularly those that require a stable and reliable voltage supply. The MIC5302-2.1YMT-TR is available in a compact, lead-free 4-pin 1.2mm x 1.6mm Thin MLF® package, making it suitable for space-constrained applications.

With an impressive low dropout voltage and high output accuracy, this regulator ensures efficient operation even at low input to output differentials, making it extremely beneficial for battery-operated devices. Its ability to source up to 150mA of output current makes it versatile for supporting a range of low-power devices and circuits.

The MIC5302-2.1YMT-TR boasts excellent transient response and low output noise, which are critical parameters for powering sensitive RF and analog circuits. It also features a fast turn-on time, which is essential for applications where quick power-up sequences are necessary. The built-in thermal shutdown and current limit protections safeguard the device and the application from adverse conditions, enhancing the system reliability.

One of the key advantages of this voltage regulator is its low quiescent current, which extends battery life in portable applications. This feature is particularly beneficial for wearable technology, medical devices, and other portable electronics that require long-term operation without frequent battery replacements or recharging.

Furthermore, the MIC5302-2.1YMT-TR is fully RoHS compliant, reflecting Microchip Technology's commitment to environmental sustainability and ensuring compliance with global regulations. Its temperature range of -40°C to +125°C guarantees stable performance across various operating conditions, making it a robust choice for both industrial and consumer applications.

In summary, the Microchip Technology MIC5302-2.1YMT-TR is a highly reliable and efficient solution for delivering a fixed 2.1V output. Its low dropout, high accuracy, and protection features make it an excellent choice for designers looking to optimize their power management systems in compact and demanding environments.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6989 $59.4065
205+ $0.5735 $117.5675
315+ $0.5556 $175.0140
430+ $0.5377 $231.2110
560+ $0.5198 $291.0880
745+ $0.4659 $347.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess