EN
  • EN
  • DE

MIC5305-3.0YD5-TR

Part No MIC5305-3.0YD5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.85V @ 150mA
Output Current 150mA
Operating Supply Current 150μA
PSRR 85dB to 65dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.06V @ 150mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 121258-MIC5305-3.0YD5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5305-3.0YD5-TR CAD Model

Description

Product Overview: MIC5305-3.0YD5-TR from Microchip Technology

The MIC5305-3.0YD5-TR is a highly efficient, low dropout (LDO) linear voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO regulator is specifically tailored to deliver a fixed output voltage of 3.0V, making it an ideal choice for powering sensitive analog and digital circuits in various applications.

With its ultra-low dropout characteristic, the MIC5305-3.0YD5-TR ensures that devices maintain a stable power supply even when the input voltage is very close to the output voltage. This feature is particularly beneficial in battery-operated applications where maximizing the usage of the available voltage is crucial.

The MIC5305-3.0YD5-TR comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. Its small footprint allows for integration into a wide range of electronic devices such as portable media players, GPS devices, and other handheld gadgets.

Key Features

  • Fixed Output Voltage: 3.0V with high accuracy.
  • High Output Current: Capable of delivering up to 150mA, suitable for a variety of loads.
  • Low Dropout Voltage: Ensures stable operation even with minimal difference between input and output voltages.
  • Thermal Overload Protection: Prevents damage from overheating, enhancing the product's reliability and longevity.
  • Current Limiting: Protects the device and the load from overcurrent conditions.
  • Low Quiescent Current: Ideal for battery-powered applications where power conservation is critical.
  • Fast Transient Response: Provides stable voltage supply during rapid changes in load.

The MIC5305-3.0YD5-TR is also characterized by its low quiescent current, which minimizes the power consumed when the device is in idle mode. This feature, combined with its fast transient response, makes it an excellent choice for portable devices that require quick adjustments to changes in power demands.

Overall, the MIC5305-3.0YD5-TR from Microchip Technology is a reliable and efficient solution for applications requiring a stable 3.0V power supply. Its advanced features and compact design offer designers a versatile and dependable voltage regulation option.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8022 $52.1430
155+ $0.6583 $102.0365
240+ $0.6377 $153.0480
325+ $0.6171 $200.5575
420+ $0.5966 $250.5720
565+ $0.5348 $302.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 425 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess