EN
  • EN
  • DE

MIC5310-SJYML-TR

Part No MIC5310-SJYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V/3.3V 8MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VFDFN Exposed Pad, 8-MLF®
Case / Package 8-MLF® (2x2)
Family Name MIC5310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5310-SJYML TR, MIC5310-SJYML TR-ND, MIC5310-SJYMLTR, MIC5310-SJYMLTR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927116-MIC5310-SJYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5310-SJYML-TR CAD Model

Description

Microchip Technology MIC5310-SJYML-TR LDO Voltage Regulator

The MIC5310-SJYML-TR from Microchip Technology is a highly reliable Low-Dropout (LDO) voltage regulator, designed to deliver outstanding performance in a wide range of applications. This LDO is suitable for any application requiring a high-current, low-voltage power supply with a minimal drop-out voltage, making it ideal for battery-operated devices, portable electronics, and other sensitive electronic equipment.

With its dual 150mA outputs, the MIC5310-SJYML-TR is capable of powering two separate circuits simultaneously, ensuring a stable and clean power supply. The device features a low dropout voltage, which means it can maintain a constant output voltage even when the input voltage is very close to the output voltage, thus improving efficiency and battery life in portable applications.

The MIC5310-SJYML-TR is designed with advanced features to enhance system reliability and performance. It includes thermal shutdown protection and current limit protection, which safeguard the device and the application in the event of overheating or excessive current draw. Additionally, the LDO's low quiescent current contributes to the overall energy efficiency of the end application.

The regulator is available in a compact, 10-pin 2x2mm MLF® package, which is perfect for space-constrained designs. This small footprint allows designers to minimize the size of their PCBs without compromising on performance or functionality.

Key Specifications:

  • Output Voltage: Adjustable and fixed output voltage options available
  • Output Current: Dual 150mA outputs
  • Dropout Voltage: Low dropout for improved efficiency
  • Protection Features: Thermal shutdown and current limit protection
  • Package: 10-pin 2x2mm MLF®

The MIC5310-SJYML-TR is fully RoHS compliant and is available in a "green" MSL-1 package. This product is designed to meet the stringent requirements of the modern electronics industry, offering a combination of high performance, reliability, and environmental consciousness.

Whether you are designing power management systems for mobile phones, PDAs, cameras, or other portable devices, the MIC5310-SJYML-TR from Microchip Technology is a versatile choice that will ensure your device operates efficiently and reliably.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6185 $64.7400
90+ $1.3280 $119.5200
135+ $1.2866 $173.6910
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0790 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess