EN
  • EN
  • DE

MIC5313-F6YMT-TR

Part No MIC5313-F6YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.4V/1.5V 10TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-UFDFN, 10-TMLF®
Case / Package 10-TMLF® (2x2)
Family Name MIC5313
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5313-F6YMT TR, MIC5313F6YMTTR, 1611-MIC5313-F6YMT-DKRINACTIVE, 576-3131-1, 1611-MIC5313-F6YMT-CT, 1611-MIC5313-F6YMT-DKR-ND, 576-3131-2, 1611-MIC5313-F6YMT-DKR, 576-3131-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927117-MIC5313-F6YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5313-F6YMT-TR CAD Model

Description

Product Overview: MIC5313-F6YMT-TR from Microchip Technology

The MIC5313-F6YMT-TR is a high-performance, dual low-dropout linear regulator (LDO) integrated circuit designed and manufactured by Microchip Technology. This advanced power management solution is engineered to deliver stable and reliable power supply for a wide range of applications, making it an ideal choice for designers looking to enhance their system's power efficiency and performance.

Key Features

  • Output Voltage: The device provides two regulated outputs, each capable of delivering up to 300mA of continuous current, with adjustable output voltages from 1.2V to 3.6V, which can be set via external resistors.
  • High Accuracy: The MIC5313 offers excellent regulation, boasting an accuracy of ±2% over temperature, line, and load conditions, ensuring a consistent power supply for sensitive electronic components.
  • Low Dropout Voltage: It features a low dropout voltage, typically 165mV at 300mA, which helps to maximize battery life in portable devices by allowing operation closer to the battery's end-of-life voltage.
  • Thermal Shutdown and Current Limit: The device includes built-in thermal shutdown and current limit protection features to safeguard the IC and the downstream components from damage caused by over-current or excessive heat conditions.
  • Power Save Mode: An innovative power save mode enables the LDO to maintain high efficiency even at low output currents, making it suitable for battery-powered applications where power conservation is critical.

Applications

The MIC5313-F6YMT-TR is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras
  • Other Battery-Powered Devices

Package and Availability

The device comes in a compact, lead-free 10-pin 2x2mm thin DFN package, with a thermal pad that provides excellent heat dissipation. The MIC5313-F6YMT-TR is available in tape and reel packaging, ensuring it is ready for automated assembly processes, and is RoHS compliant, meeting the environmental standards of today's electronic industry.

With its robust feature set, the MIC5313-F6YMT-TR from Microchip Technology stands out as a reliable and efficient power management solution for designers looking to optimize their products' performance and extend battery life.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess