EN
  • EN
  • DE
  • IT

MIC5317-3.0YM5-TR

Part No MIC5317-3.0YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.0V 0.15MA 5SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.31V @ 150mA
Output Current 150mA
Operating Supply Current 39μA
PSRR 80dB to 65dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1077044-MIC5317-3.0YM5-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5317-3.0YM5-TR CAD Model

Description

The MIC5317-3.0YM5-TR from Microchip Technology is a high-performance, low dropout (LDO) voltage regulator, designed to provide a steady and reliable power supply for a wide range of applications. This component is particularly suitable for battery-powered devices, portable electronics, and systems that require low power consumption and high stability.

Key Features

  • Output Voltage: Fixed at 3.0V, providing a stable and precise voltage for sensitive electronics.
  • High Output Current: Capable of delivering up to 150mA, this LDO can power a variety of low-power devices and circuits.
  • Low Dropout Voltage: With a very low dropout, it ensures efficient operation even when the input voltage is close to the output voltage.
  • High PSRR: Excellent power supply rejection ratio (PSRR) minimizes noise transferred from the power supply to the load.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Current Limit Protection: Built-in current limit protection prevents damage to the regulator during fault conditions.
  • Package: Available in a small SOT-23-5 package, making it ideal for space-constrained applications.

Applications

The MIC5317-3.0YM5-TR is versatile and can be used in various applications, including:

  • Mobile phones and PDAs
  • Digital Cameras and MP3 players
  • Portable medical equipment
  • Wireless peripherals and Bluetooth devices
  • GPS receivers

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5317-3.0YM5-TR is no exception. This product is manufactured to the highest standards, ensuring both performance and longevity. The "TR" suffix indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes, and confirms that it is designed for mass production requirements.

With its combination of features, the MIC5317-3.0YM5-TR is an excellent choice for designers looking for a reliable LDO voltage regulator that can maintain a consistent performance while minimizing power consumption.

You May Also Be Interested in

ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
ON Semiconductor
IC REG LINEAR POS ADJ 1.5A 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Lowest to $1.2825
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.6768
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess