EN
  • EN
  • DE

MIC5320-JJYD6

Part No MIC5320-JJYD6
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Dual, High Performance 150mA uCap ULDO | IC REG LINEAR 2.5V/2.5V TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V, 2.5V
Maximum Dropout Voltage 0.1V at 150mA, 0.1V at 150mA
Output Current 150mA, 150mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 190μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number MIC5320
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1223092-MIC5320-JJYD6
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5320-JJYD6 CAD Model

Description

Product Overview: MIC5320-JJYD6 by Microchip Technology

The MIC5320-JJYD6 is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This advanced component is designed to offer a stable and reliable power supply for sensitive electronic devices, making it an ideal choice for a wide range of applications, including portable devices, wireless communication, and digital electronics.

Key Features:

  • High Output Accuracy: The MIC5320-JJYD6 provides precise voltage regulation, ensuring a stable output voltage for critical applications.
  • Low Dropout Voltage: Its low dropout feature allows it to continue regulating the output voltage even when the supply voltage is very close to the output voltage, which is particularly beneficial for battery-operated devices.
  • Dual Independent Outputs: With two independently regulated output voltages, this LDO can power multiple devices or systems simultaneously, simplifying design and reducing component count.
  • High PSRR (Power Supply Rejection Ratio): The device offers excellent suppression of power supply variations, ensuring output stability against fluctuations in the input voltage.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection prevents the device from overheating, enhancing the safety and longevity of both the regulator and the application it powers.
  • Current Limit Protection: The MIC5320-JJYD6 includes current limit protection to safeguard the IC and the load from damage due to excessive current conditions.

Applications:

The versatility of the MIC5320-JJYD6 makes it suitable for a diverse range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless LAN and Bluetooth Modules
  • GPS Receivers
  • Medical Devices
  • Cameras and Video Equipment

The MIC5320-JJYD6's compact package and low-noise characteristics make it a perfect choice for space-constrained and noise-sensitive applications. By integrating this high-quality component from Microchip Technology into your design, you can achieve a reliable and efficient power management solution that meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2400 $50.4000
510+ $0.1970 $100.4700
790+ $0.1908 $150.7320
1,085+ $0.1847 $200.3995
1,405+ $0.1785 $250.7925
1,875+ $0.1600 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,952 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess