EN
  • EN
  • DE

MIC5331-PMYMT-TR

Part No MIC5331-PMYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.8V3V 0.3A/0.3A 8-Pin TDFN EP T/R / IC REG LDO 3V/2.8V 0.3A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.8V, 3V
Voltage Dropout (Maximum) 0.24V @ 300mA, 0.24V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 50μA ~ 75μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788748-MIC5331-PMYMT-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5331
Introduction Date February 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5331-PMYMT-TR CAD Model

Description

Microchip Technology's MIC5331-PMYMT-TR LDO Voltage Regulator

The MIC5331-PMYMT-TR by Microchip Technology is a highly reliable, dual 300mA LDO (Low Dropout Regulator) designed to provide a stable and noise-free voltage supply for a wide range of applications. This voltage regulator is a superb choice for portable electronic devices due to its low quiescent current, high output accuracy, and small package footprint.

Key Features

  • Dual Output: The MIC5331-PMYMT-TR features two independently regulated outputs, each capable of delivering up to 300mA of current. This dual-channel capability makes it suitable for systems that require multiple regulated voltages from a single power source.
  • High Accuracy: With an output voltage accuracy of ±2%, this LDO ensures precise voltage regulation, which is crucial for sensitive electronic components that demand consistent power supply.
  • Low Dropout: The device boasts a low dropout voltage, which means it can maintain regulation with a minimal difference between the input and output voltages. This characteristic is particularly beneficial when working with battery-powered applications where maximizing the usage of available voltage is essential.
  • Low Quiescent Current: Its low quiescent current helps in prolonging battery life, making the MIC5331-PMYMT-TR an energy-efficient choice for portable devices.
  • Thermal Shutdown: The built-in thermal shutdown feature provides protection against excessive temperature, thereby ensuring the longevity and reliability of both the regulator and the device it powers.
  • Current Limit Protection: To safeguard the device and the load, the MIC5331-PMYMT-TR includes current limit protection that prevents damage due to overcurrent conditions.

Applications

The MIC5331-PMYMT-TR is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Devices
  • Digital Cameras

Offered in a compact, 10-pin 2x2mm MLF® package, the MIC5331-PMYMT-TR is an excellent choice for designers looking for a space-saving LDO solution without compromising on performance. Its robust design and comprehensive feature set make it an essential component for powering the next generation of portable electronics.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess