EN
  • EN
  • DE

MIC5332-MMYMT-TR

Part No MIC5332-MMYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.3A 8MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V, 2.8V
Dropout Voltage-Max 0.24V @ 300mA, 0.24V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 50μA to 75μA
PSRR 65dB to 45dB (1kHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.12V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 120617-MIC5332-MMYMT-TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian MIC5332-MMYMT-TR CAD Model

Description

Product Overview: MIC5332-MMYMT-TR from Microchip Technology

The MIC5332-MMYMT-TR is a high-performance, dual 300mA LDO (Low Dropout Regulator) from Microchip Technology, designed to provide a stable and reliable power supply for various electronic applications. This advanced power management integrated circuit (IC) is particularly suitable for battery-powered devices due to its low quiescent current, contributing to extended battery life.

Key Features

  • Dual Output: The MIC5332-MMYMT-TR offers two independently regulated outputs, each capable of delivering up to 300mA of current. This feature allows for simultaneous power supply to different parts of a system, such as microcontrollers and peripheral devices, with a single IC.
  • Low Dropout: With a low dropout voltage, this LDO ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • High Accuracy: The output voltage accuracy is maintained within ±2%, providing a stable voltage supply that is crucial for sensitive electronic components.
  • Low Quiescent Current: The MIC5332-MMYMT-TR boasts a low quiescent current, which reduces power consumption when the device is in standby mode, making it ideal for portable and battery-operated applications.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device from overheating, ensuring reliable operation and longevity of the product.
  • Current Limit Protection: The IC also features current limit protection to prevent damage from overcurrent conditions.

Applications

The versatility of the MIC5332-MMYMT-TR makes it suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Devices
  • Digital Cameras
  • Handheld Gaming Consoles

Product Packaging

The MIC5332-MMYMT-TR is offered in a compact, lead-free 10-pin 2x2mm MLF® package, which is designed for space-constrained applications. The product is also available in tape and reel format (TR suffix), facilitating efficient assembly for high-volume production.

In conclusion, the MIC5332-MMYMT-TR from Microchip Technology is a reliable and efficient solution for powering a variety of electronic devices, offering dual outputs, low power consumption, and robust protection features in a small package.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess