EN
  • EN
  • DE

MIC5335-PGYMT-TR

Part No MIC5335-PGYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/1.8V 0.3A 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 3V
Dropout Voltage-Max 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 125μA to 220μA
PSRR 65dB to 45dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V, 1.8V
Voltage - Dropout (Typical) 0.075V @ 300mA
Mounting SMD (SMT)
Case / Package 6-TMLF (1.6x1.6)
Win Source Part Number 117152-MIC5335-PGYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5335-PGYMT-TR CAD Model

Description

Microchip Technology's MIC5335-PGYMT-TR: A High-Performance Dual LDO Regulator

The MIC5335-PGYMT-TR from Microchip Technology is a state-of-the-art dual linear voltage regulator, designed to deliver high-performance power management solutions for a wide range of applications. This product is part of Microchip's MIC5335 series, known for its low dropout (LDO) voltage regulators that offer significant improvements in noise performance, output accuracy, and power dissipation – characteristics essential for modern electronic devices.

Key Features

  • High Output Accuracy: The MIC5335-PGYMT-TR provides precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Low Dropout Voltage: With its low dropout design, the regulator operates efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving battery life in portable applications.
  • Dual Channel Output: This device features two independent LDO channels, allowing for simultaneous regulation of different voltage levels, which is particularly useful for systems with multiple supply requirements.
  • Low Noise Performance: The MIC5335 series is optimized for low noise output, making it an ideal choice for noise-sensitive applications such as RF circuits and audio devices.
  • Thermal Shutdown and Current Limit: Built-in safety features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Power Good Output: The regulator includes a 'power good' output indicator, which provides a signal when the output voltage is within a specified range, enhancing system reliability.

Applications

The MIC5335-PGYMT-TR is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Wireless Handsets and Modules
  • Personal Media Players
  • Digital Cameras
  • Microprocessor/ Microcontroller Power Supplies
  • PDAs and Handheld Devices

Product Packaging

The MIC5335-PGYMT-TR comes in a compact, lead-free 10-pin 2x2mm Thin MLF® package, which is ideal for space-constrained applications. Its surface-mount technology (SMT) design facilitates streamlined manufacturing processes and allows for high-density PCB layouts.

Microchip Technology's commitment to quality and performance is reflected in the MIC5335-PGYMT-TR, making it an excellent choice for designers looking for a reliable, high-performance dual LDO voltage regulator.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess