EN
  • EN
  • DE

TEA1713T/N2

Part No TEA1713T/N2
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC CTLR RESONANT PFC 24SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Mode Discontinuous Conduction (DCM)
Frequency - Switching 500kHz
Supply Voltage - Operating 70 to 276 VAC
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 053117-TEA1713T/N2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1713T/N2 CAD Model

Description

The TEA1713T/N2 is a cutting-edge resonant power supply control integrated circuit (IC) developed by NXP Semiconductors, designed to facilitate the creation of highly efficient and compact switch mode power supplies (SMPS). This versatile IC is specifically engineered to address the demands of modern power conversion applications, offering a comprehensive solution for resonant topologies.

Key Features

  • Resonant Switching Controller: The TEA1713T/N2 incorporates a zero-voltage switching (ZVS) controller that minimizes switching losses and enhances overall efficiency, especially critical in applications where energy conservation is paramount.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various input voltages and ensuring consistent performance across different power levels.
  • Integrated Protections: This IC includes multiple protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and overtemperature protection (OTP), safeguarding the power supply and the end equipment from potential damage.
  • Adjustable Frequency Modulation: The TEA1713T/N2 supports frequency modulation for improved electromagnetic interference (EMI) performance, allowing designers to optimize their systems for both efficiency and reduced noise.

Applications

The TEA1713T/N2 is ideal for a variety of applications where efficient power conversion is necessary. It is commonly used in:

  • Flat-panel televisions and monitors
  • Notebook adapters
  • Desktop computers
  • Server power supplies
  • Telecom power systems

Design and Integration

With its compact SMD package, the TEA1713T/N2 is designed for ease of integration into various circuit designs. Its small footprint allows for space-saving PCB layouts, which is particularly beneficial in applications where board space is at a premium. The IC also supports a range of resonant circuit configurations, giving designers the flexibility to tailor their power supply designs to specific requirements.

Conclusion

The TEA1713T/N2 from NXP is a sophisticated and versatile control IC that delivers high efficiency and reliability for resonant power supply designs. Its advanced features and protections make it a top choice for engineers looking to optimize their power conversion systems for performance and safety.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.0813
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.2613
Infineon Technologies
IC PFC CTLR CCM 8DSOP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
Infineon Technologies
Power Factor Correction Controller 0.45mA 70kHz Automotive 8-Pin PDIP Tube / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4521
Infineon Technologies
Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
Lowest to $1.0095
ON Semiconductor
Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Lowest to $0.6584
Infineon Technologies
IC PFC CTRLR AVERAGE CURR DSO16
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $1.5640

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2529 $61.5174
14+ $8.4130 $117.7820
22+ $8.1497 $179.2934
30+ $7.8875 $236.6250
38+ $7.6242 $289.7196
51+ $6.8353 $348.6003
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess