EN
  • EN
  • DE

MIC61150-10YML-TR

Part No MIC61150-10YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1V 1.5A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1V
Dropout Voltage-Max 0.2V @ 1.5A
Output Current 1.5A
Operating Supply Current 15mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1077181-MIC61150-10YML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC61150-10YML-TR CAD Model

Description

Product Overview: MIC61150-10YML-TR

The MIC61150-10YML-TR is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.0V with an impressive accuracy. This regulator is part of Microchip's extensive range of power management solutions and is suitable for a variety of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Output Voltage: The device provides a stable 1.0V output, which is crucial for powering sensitive electronic circuits that require a precise voltage level.
  • High Accuracy: The output voltage is maintained with high accuracy, ensuring reliable performance and compatibility with a wide range of applications.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a stable output even when the supply voltage is very close to the output voltage, making it highly efficient in battery-powered devices.
  • High Current Capability: It can supply up to 1.5A of continuous output current, making it suitable for high-power applications.
  • Thermal and Overcurrent Protection: The MIC61150-10YML-TR includes built-in protection features that safeguard the device and the system from thermal overload and overcurrent conditions.
  • Package: The device is available in a compact, leadless 4mm x 4mm MLF® package that is ideal for space-constrained applications.

Applications

The MIC61150-10YML-TR is versatile and can be used in a range of applications, including:

  • Consumer Electronics: Smartphones, tablets, and portable gaming devices.
  • Automotive Systems: Infotainment systems, GPS, and other in-vehicle electronics.
  • Industrial Equipment: PLCs, sensors, and other industrial control systems.
  • Networking: Routers, switches, and wireless communication devices.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The MIC61150-10YML-TR is manufactured to meet high standards, ensuring stable performance over its entire operational life. The device is also RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic designs.

With its precision, efficiency, and robust protection features, the MIC61150-10YML-TR from Microchip Technology stands out as a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0135 $60.2700
47+ $2.4726 $116.2122
73+ $2.3954 $174.8642
100+ $2.3181 $231.8100
129+ $2.2409 $289.0761
173+ $2.0090 $347.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,968 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess