EN
  • EN
  • DE

MIC61150-10YML

Part No MIC61150-10YML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Low Input Voltage, Single-Supply High-Current LDO | IC REG LINEAR 1V 1.5A 10MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 3.6V
Min/Fixed Output Voltage 1V
Maximum Dropout Voltage 0.2V at 1.5A
Output Current 1.5A
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad, 10-MLF
Supplier Device Package 10-MLF (3x3)
Family Part Number MIC61150
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1223238-MIC61150-10YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC61150-10YML CAD Model

Description

The MIC61150-10YML is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This LDO is designed to deliver a fixed output voltage of 1.0V with an output current of up to 1.5A, making it an ideal power management solution for a wide range of applications.

Key Features:

  • High Output Current: Capable of delivering up to 1.5A, the MIC61150-10YML is suitable for powering heavy-load circuits.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains regulation with minimal input-to-output voltage differential, improving efficiency and allowing operation over a wider range of input voltages.
  • Stable with Ceramic Capacitors: The MIC61150-10YML is stable with low ESR ceramic output capacitors, providing improved output noise performance and reducing the size of the external components.
  • Thermal and Current Limit Protection: The device incorporates both thermal shutdown and current limit protection to safeguard the IC and the load in adverse conditions.
  • Fast Transient Response: The LDO is designed to handle fast transient loads, which ensures a stable output voltage even during sudden changes in load.
  • Power Good (PG) Output: The regulator provides a power good signal, which can be used to monitor the output voltage status, allowing for reliable system power-up sequencing.

Applications:

The MIC61150-10YML is versatile and can be used in various applications, including:

  • Networking equipment
  • Telecommunications infrastructure
  • Computing platforms
  • Industrial and medical equipment
  • Consumer electronics

With its robust feature set and high reliability, the MIC61150-10YML from Microchip Technology is an excellent choice for designers seeking a high-performance voltage regulator for their power management needs. Its small package size also makes it suitable for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9410 $59.4100
24+ $4.8747 $116.9928
37+ $4.7223 $174.7251
51+ $4.5700 $233.0700
66+ $4.4178 $291.5748
88+ $3.9607 $348.5416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess