EN
  • EN
  • DE

MIC6315-31D4UTR

Part No MIC6315-31D4UTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 3.08V VTH SOT143-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.1 s Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 041655-MIC6315-31D4UTR
Ultra Librarian 3D Model Ultra Librarian MIC6315-31D4UTR CAD Model

Description

Product Overview: MIC6315-31D4UTR by Microchip Technology

The MIC6315-31D4UTR is a robust, high-performance supervisory circuit produced by Microchip Technology, designed to monitor power supplies in digital systems. It ensures that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. This tiny component is an essential part of maintaining the reliability and stability of electronic systems.

This supervisory circuit is specifically tailored for portable and battery-powered equipment, where power conservation is crucial. The MIC6315-31D4UTR features a highly precise voltage monitor with a threshold of 3.1V, which is ideal for 3.3V systems. This precision enables the device to provide an accurate reset signal, preventing the processor from operating under conditions that could lead to unpredictable behavior or data loss.

Key Features

  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated devices where power efficiency is a priority.
  • High Threshold Accuracy: The reset threshold accuracy is ±2%, which provides reliable monitoring to ensure the system operates within safe voltage levels.
  • Manual Reset Input: An active-low manual reset input allows for a manual system reset, giving additional control to the user or system.
  • Reset Timeout: It has a fixed reset timeout delay of 140ms (minimum), ensuring the system has sufficient time to stabilize before resuming operation after a reset event.
  • Operating Temperature Range: The device is operational over a wide temperature range from -40°C to +85°C, suitable for various environments.
  • Small Package: The MIC6315-31D4UTR comes in a compact SOT-143 package, which is space-efficient and ideal for designs where PCB real estate is at a premium.

Microchip Technology's MIC6315-31D4UTR is a testament to the company's commitment to producing high-quality, reliable components for modern electronics. With its precision voltage monitoring and low power consumption, this supervisory circuit is an excellent choice for ensuring the integrity of your digital system's operation.

Applications

Common applications for the MIC6315-31D4UTR include portable devices, handheld electronics, computers, embedded systems, and any application where reliable voltage monitoring is essential for the safety and proper function of the system.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess