EN
  • EN
  • DE

MIC68200YML-TR

Part No MIC68200YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.5V or Tracking
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.4V @ 1A
Output Current 1A
Operating Supply Current 15mA to 80mA
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.5 V to 5.5 V
Voltage - Dropout (Typical) 0.3V @ 2A
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 103219-MIC68200YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC68200YML-TR CAD Model

Description

Microchip Technology's MIC68200YML-TR: High-Efficiency Voltage Regulator

The MIC68200YML-TR is a high-performance, adjustable voltage regulator from Microchip Technology, designed to deliver a seamless power supply solution for a wide range of applications. This regulator is part of the MIC68200 series and is known for its high efficiency, reliability, and the ease with which it can be integrated into various electronic systems.

Key Features

  • Output Voltage Range: The MIC68200YML-TR offers an adjustable output voltage range, which can be set from 0.8V to 3.3V using external resistors. This flexibility makes it suitable for powering various digital and analog circuits that require different voltage levels.
  • High Current Capability: With the ability to deliver up to 2A of continuous output current, this regulator can easily meet the demands of power-hungry devices.
  • High Efficiency: The device boasts a high level of efficiency, which helps in reducing power loss and heat generation, thereby improving the overall performance and reliability of the system.
  • Thermal and Overcurrent Protection: The MIC68200YML-TR is equipped with built-in thermal shutdown and current-limit protection features, safeguarding the device and the system against excessive heat and overcurrent conditions.
  • Low Dropout: This regulator offers a low dropout voltage, ensuring stable operation even when the input voltage is close to the output voltage, which is particularly beneficial for battery-operated devices.
  • Fast Transient Response: The device is designed to provide a quick response to changes in load, which maintains a stable output voltage during rapid load transitions.
  • Package: Housed in a compact MLF® (Micro LeadFrame) package, the MIC68200YML-TR is ideal for space-constrained applications.

Applications

The versatility and robustness of the MIC68200YML-TR make it an excellent choice for a myriad of applications, including:

  • Portable Devices
  • Networking Equipment
  • Storage Systems
  • Graphics Cards
  • Embedded Systems
  • Point-of-Load Regulators

In conclusion, the MIC68200YML-TR from Microchip Technology is a highly adaptable and efficient solution for power regulation needs. Its combination of features ensures that it can provide a stable power supply while protecting the integrity of the electronic system it serves.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8457 $53.3027
26+ $3.9760 $103.3760
39+ $3.8518 $150.2202
54+ $3.7275 $201.2850
70+ $3.6033 $252.2310
93+ $3.2305 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,762 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess