EN
  • EN
  • DE

MIC69502WR-TR

Part No MIC69502WR-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 5A SPAK-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Microchip Technology
Package Reel - TR
Family Name MIC69502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC69502WR TR-ND, MIC69502WR-CT, MIC69502WR-DKR, MIC69502WR TR, MIC69502WRTR, MIC69502WRTR-ND
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851091-MIC69502WR-TR
Ultra Librarian 3D Model Ultra Librarian MIC69502WR-TR CAD Model

Description

The MIC69502WR-TR from Microchip Technology is a high-performance, adjustable output linear regulator offering a very wide input operating range from 1.7V to 26V and delivering up to 5A of output current. This robust regulator is ideal for high-current applications where low voltage operation and flexibility are key requirements.

Key Features

  • Wide Input Voltage Range: Capable of operating with input voltages from 1.7V to 26V, making it suitable for a broad range of applications and ensuring compatibility with various power supplies.
  • High Output Current: Supplies up to 5A of continuous output current, which can meet the demands of power-hungry circuits.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise regulation based on the needs of the connected device or circuit.
  • Stable with Ceramic Output Capacitors: Designed to be stable with low ESR ceramic output capacitors, ensuring reliability and performance.
  • Thermal and Overcurrent Protection: Features built-in thermal shutdown and current-limit protection mechanisms to safeguard the regulator and connected components from damage due to excessive heat or current.
  • Low Dropout Voltage: Exhibits a low dropout voltage, which enhances efficiency by minimizing the difference between input and output voltage.

Applications

The MIC69502WR-TR is versatile and can be used in a variety of applications, including:

  • High-end consumer electronics
  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Computing devices

Package and Availability

This linear regulator is available in a thermally enhanced, robust 7-pin TO-252 (DPAK) package, ensuring efficient heat dissipation and ease of integration into various designs. The part number MIC69502WR-TR denotes the tape and reel packaging option, which is suitable for automated assembly processes, enhancing manufacturing efficiency.

Conclusion

With its wide input voltage range, high output current capability, and adjustable output voltage, the MIC69502WR-TR from Microchip Technology is a reliable and flexible solution for managing power in a multitude of electronic applications. Its built-in protections and compatibility with ceramic capacitors make it a durable and efficient choice for designers and engineers seeking a high-quality linear regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4168 $51.3344
19+ $5.2650 $100.0350
30+ $5.1005 $153.0150
41+ $4.9360 $202.3760
53+ $4.7714 $252.8842
71+ $4.2779 $303.7309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess