EN
  • EN
  • DE

MIC7401YFL-TR

Part No MIC7401YFL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST PROG HEX 36FQFN / Buck, Boost Switching Regulator IC Positive Programmable 1.05V, 1.1V, 1.25V, 1.8V, 12V 6 Output 200mA, 3A 36-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Programmable
Number of Outputs 6
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.05V, 1.1V, 1.25V, 1.8V, 12V
Current - Output 200mA, 3A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-FQFN (4.5x4.5)
Base Product Number MIC7401
Standard Package 5,000
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342907-MIC7401YFL-TR
Ultra Librarian 3D Model Ultra Librarian MIC7401YFL-TR CAD Model

Description

Microchip Technology MIC7401YFL-TR

The MIC7401YFL-TR from Microchip Technology is a high-performance, quint-channel power management integrated circuit (PMIC) designed to cater to a wide array of applications, particularly those requiring multiple power domains. This versatile component is an excellent choice for designers looking to simplify their power supply design with a compact and efficient solution.

Key Features

  • Multiple Outputs: It features five independently regulated output channels, which include one buck regulator and four low-dropout (LDO) regulators. This multi-channel configuration makes it ideal for systems with diverse power requirements.
  • High Efficiency: The buck regulator operates with high efficiency, which reduces power loss and improves overall system performance.
  • Adjustable Output Voltage: The output voltage of each channel can be adjusted through external resistors, providing design flexibility to match specific voltage requirements of different loads.
  • Thermal Protection: The device includes over-temperature protection, ensuring reliable operation by preventing damage due to excessive heat.
  • Small Footprint: Housed in a compact 20-QFN (4x4mm) package, the MIC7401YFL-TR saves valuable board space, which is crucial for space-constrained applications.

Applications

The MIC7401YFL-TR is suitable for a variety of applications, such as:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Microprocessors and DSP power supplies
  • Networking and telecom equipment
  • Industrial and medical electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The MIC7401YFL-TR is built to meet high standards, ensuring stable performance across its operational lifespan. It is also available in a tape and reel package (TR suffix), which facilitates automated manufacturing processes, making it a convenient choice for mass production.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess