EN
  • EN
  • DE

MAX734CSA+

Part No MAX734CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PROG SUPP FLASH MEM 12V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Converter, Flash Memory
Voltage - Input 3 V to 12 V
Number of Outputs 1
Output Voltage 12V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003247-MAX734CSA+
Ultra Librarian 3D Model Ultra Librarian MAX734CSA+ CAD Model

Description

Maxim Integrated MAX734CSA+ Charge Pump Voltage Converter

The MAX734CSA+ is a highly efficient, charge pump voltage converter manufactured by Maxim Integrated. This device is designed to provide a simple and compact power management solution for applications requiring a regulated positive voltage derived from a single lithium-ion (Li+) cell or multiple alkaline/NiCd/NiMH cells. The MAX734CSA+ is an excellent choice for handheld devices, portable electronics, and any other system where space and efficiency are critical considerations.

One of the standout features of the MAX734CSA+ is its ability to deliver a fixed 5V or adjustable output voltage from a 3.0V to 5.5V input range, making it versatile for various power supply scenarios. The converter operates in a regulated charge pump mode, which allows it to maintain a consistent output voltage even when the input voltage fluctuates. This is particularly useful in battery-powered devices, where the input voltage can decrease as the battery discharges.

With its high-frequency (120kHz) switching capability, the MAX734CSA+ ensures low-noise operation, which is vital for noise-sensitive applications such as audio devices and precision instrumentation. Additionally, the device incorporates thermal shutdown and current limit features to protect against over-temperature and over-current conditions, enhancing system reliability and longevity.

The MAX734CSA+ comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its small footprint makes it easy to integrate into existing designs without the need for significant layout changes. Furthermore, the converter's high efficiency helps to minimize power loss, thus extending battery life in portable applications.

Key specifications of the MAX734CSA+ include:

  • Fixed 5V or adjustable output voltage
  • Input voltage range: 3.0V to 5.5V
  • 120kHz fixed-frequency operation
  • Thermal shutdown and current limit protection
  • Low-noise operation
  • Compact 8-pin SOIC package

Overall, the Maxim Integrated MAX734CSA+ is an effective power management solution that combines performance, efficiency, and compact design to meet the needs of a wide range of electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4086 $52.9032
28+ $3.6174 $101.2872
43+ $3.5043 $150.6849
59+ $3.3913 $200.0867
77+ $3.2782 $252.4214
103+ $2.9391 $302.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess