EN
  • EN
  • DE

MIC803-46D2VC3-TR

Part No MIC803-46D2VC3-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3  /  Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MIC803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC80346D2VC3TR,576-3837-1,576-3837-2,1611-MIC803-46D2VC3-DKRINACTIVE,MIC803-46D2VC3 TR,1611-MIC803-46D2VC3-CT,1611-MIC803-46D2VC3-DKR,1611-MIC803-46D2VC3-DKR-ND,576-3837-6
Standard Package 3,000
Win Source Part Number 1038761-MIC803-46D2VC3-TR
Ultra Librarian 3D Model Ultra Librarian MIC803-46D2VC3-TR CAD Model

Description

MIC803-46D2VC3-TR Voltage Supervisor from Microchip Technology

The MIC803-46D2VC3-TR is a high-quality voltage supervisor device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient component is crucial for systems that require reliable voltage monitoring to ensure proper operation and to protect against potential damage due to power supply fluctuations.

Key Features

  • Precision Voltage Monitoring: The MIC803-46D2VC3-TR offers precise monitoring of a 4.63V threshold, which is critical for applications that operate within narrow voltage margins.
  • Low Power Consumption: This device is designed for low power consumption, making it suitable for battery-powered and portable applications where power efficiency is paramount.
  • Reset Delay Time: It features a built-in programmable delay time for the reset signal, allowing designers to tailor the reset timing to the specific needs of their system.
  • High Accuracy: With its high accuracy, the MIC803-46D2VC3-TR ensures reliable operation by providing a tight tolerance on the monitored voltage.
  • Small Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: It operates over a wide temperature range, making it suitable for use in various environments.
  • Active-Low Reset Output: The active-low reset output ensures compatibility with a wide range of microcontrollers and processors.

Applications

The MIC803-46D2VC3-TR is versatile and can be used in multiple applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Automotive systems

With its robust design and reliable performance, the MIC803-46D2VC3-TR voltage supervisor is an essential component for systems that demand consistent and precise voltage monitoring. Microchip Technology's commitment to quality ensures that this voltage supervisor will contribute to the overall stability and longevity of your electronic systems.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess