EN
  • EN
  • DE

MIC842HYC5-TR

Part No MIC842HYC5-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP SNGL W/REF SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 3μA
Propagation Delay (Max) 12μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 003544-MIC842HYC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC842HYC5-TR CAD Model

Description

Microchip Technology MIC842HYC5-TR Voltage Comparator

The MIC842HYC5-TR from Microchip Technology is a highly precise voltage comparator designed to provide a reliable solution for systems that require voltage level sensing or monitoring. This advanced component is encased in a compact SC-70-5 package, making it ideal for space-constrained applications where board real estate is at a premium.

This comparator is characterized by its low power consumption and fast response time, making it suitable for battery-powered devices and critical applications that demand quick action upon voltage changes. With a wide supply voltage range from 1.6V to 5.5V, the MIC842HYC5-TR offers flexibility and is compatible with a variety of different logic levels, which is essential for mixed-voltage systems.

The device features an open-drain output configuration, which allows for direct connection to a variety of loads and permits wired-OR connections for designing a multi-comparator setup. This is particularly useful in complex monitoring systems where multiple voltage thresholds need to be supervised simultaneously.

One of the key attributes of the MIC842HYC5-TR is its precision. It boasts a low input offset voltage, which ensures that the comparator will respond accurately to small differences in voltage levels. This precision is crucial in applications where exact voltage thresholds are critical, such as in power supply monitoring or windowed voltage detection.

Furthermore, the MIC842HYC5-TR is designed to be robust and reliable. It features built-in hysteresis which helps to prevent false triggering due to noise or transient voltage spikes, thereby enhancing system stability. Its operating temperature range from -40°C to +125°C ensures that the device can perform reliably in a wide range of environmental conditions.

Overall, the MIC842HYC5-TR voltage comparator from Microchip Technology is a versatile and dependable choice for engineers and designers who require a precise, low-power, and space-efficient voltage monitoring solution. Its compatibility with various logic levels and its robust design make it a go-to component for a multitude of applications in the industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NJR Corporation/NJRC
Lowest to $7.0051
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Lowest to $12.4752
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8424 $55.2720
70+ $1.5117 $105.8190
105+ $1.4645 $153.7725
145+ $1.4172 $205.4940
185+ $1.3700 $253.4500
245+ $1.2283 $300.9335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess