Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Applications Controller, Telecom
Voltage - Input 9 V ~ 18 V
Number of Outputs 1
Voltage - Output 4.7 V ~ 5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 788812-MIC9131YM
Popularity Medium
Supply and Demand Status Balance
Family Name MIC9131
Introduction Date June 01, 2001
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC9131YM CAD Model

Description

The MIC9131YM is a high-performance, highly integrated solution from Microchip Technology designed to cater to the demanding needs of power management in complex electronic systems. This device is part of Microchip's extensive family of power management ICs, known for their reliability and efficiency.

Key Features

  • High Accuracy: The MIC9131YM provides precise control over power delivery, ensuring stable operation of the connected components.
  • Low Power Consumption: With its advanced design, the device operates with minimal power loss, making it suitable for energy-sensitive applications.
  • Thermal Management: The IC is equipped with thermal protection features to prevent overheating, enhancing the longevity of the product.
  • Versatile Applications: It is designed to be used in a wide range of applications, from consumer electronics to industrial systems.

Technical Specifications

Parameter Value Input Voltage Range Specified by manufacturer Output Voltage Adjustable based on application needs Package / Case SOP-8 Operating Temperature Specified by manufacturer

The MIC9131YM is provided in a small outline package (SOP-8), making it ideal for space-constrained applications while still offering the robustness required for larger, more demanding designs. Its adjustable output voltage feature allows for customization to meet specific circuit requirements, further enhancing its versatility.

Applications

The device is suitable for a broad array of applications, including but not limited to:

  • Power supply modules
  • Battery chargers
  • Portable devices
  • Networking equipment
  • Automotive electronics

With its combination of performance, efficiency, and adaptability, the MIC9131YM from Microchip Technology is an excellent choice for designers looking to create reliable and efficient power management systems.

You May Also Be Interested in

Linear Technology
IC CONV I.MX6 40QFN / Microprocessor Based Systems 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Need more? Email Us
ECAD model for LTC3676HUJ-1#PBF
Maxim Integrated
Current Mode PWM Controller 600kHz 32-Pin TQFN EP / IC PWR SUPPLY CTRLR PWM 32TQFN
Need more? Email Us
ECAD model for MAX17428GTJ+
Microchip Technology
IC CTRLR REG DUAL HS TERM 10MSOP
Lowest to €0.9981
ECAD model for MIC5162YMM-TR
Maxim Integrated
Constant on Time Controller 56-Pin TQFN / IC CTRLR DUAL QUICK PWM 56-TQFN
Lowest to €54.0859
ECAD model for MAX17039GTN+
Maxim Integrated
LDO Regulator Pos 3.3V 0.15A 10-Pin uMAX / IC REG USB LDO 150MA 10-UMAX
Need more? Email Us
ECAD model for MAX5005ACUB+
Linear Technology
IC CONV I.MX6 40QFN / Microprocessor Based Systems 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Lowest to €36.6051
ECAD model for LTC3676IUJ-1#PBF
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-SOIC
Need more? Email Us
ECAD model for MIC9131BM
Linear Technology
IC REG DUAL SYNC 3A BUCK 24TSSOP / Conv DC-DC 2.25V to 5.5V Synchronous Step Down Triple-Out 0.5V to 2.5V 3A 24-Pin TSSOP EP Tube
Lowest to €14.4234
ECAD model for LTC3618EFE#PBF
Maxim Integrated
Conv DC-DC 0.7V to 5.5V Synchronous Step Up Single-Out 2.7V to 5.5V/3.34V 1A 16-Pin SOIC N T/R / IC DC-DC CONV LN HP 16-SOIC
Need more? Email Us
ECAD model for MAX849ESE+T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €11.3245 €67.9468
13+ €9.2920 €120.7954
20+ €9.0016 €180.0326
27+ €8.7111 €235.2005
35+ €8.4207 €294.7252
47+ €7.5498 €354.8388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention